location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT2010 black Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT2010 black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-92010000-60
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Jabra BT2010 black Headset Wireless Bluetooth :
The short editorial description of Jabra BT2010 black Headset Wireless Bluetooth

BT 2010 black Bluetooth-Headset
More>>>
Jabra BT2010 black Headset Wireless Bluetooth:
The official marketing text of Jabra BT2010 black Headset Wireless Bluetooth as supplied by the manufacturer

Features:

-Discreet and intuitive design.
-Optimized sound quality with Bluetooth 2.0 EDR & eSCO.
-Optional earhook included for secure fit.
-Easy to use – put it on with one hand.
-Up to 7 hours talk time and up to 200 hours standby time.
-Jabra Discreet Light feature – the light indicator (LED) does not continually flash.
-Light weight – only 11 grams.
-Features auto-pairing, incoming call alert, answer/end, redial, voice dial, three party calling, and call reject.
-Supported Bluetooth Profiles: Headset version 1.0 and Hands-free version -1.5 (or higher).
-Standard charging plug: USB Mini-B, 5-pin.

Short summary description Jabra BT2010 black Headset Wireless Bluetooth:
This short summary of the Jabra BT2010 black Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT2010 black, Wireless, 0.388 oz (11 g), Headset, Black

Long summary description Jabra BT2010 black Headset Wireless Bluetooth:
This is an auto-generated long summary of Jabra BT2010 black Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Jabra BT2010 black. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.388 oz (11 g). Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Volume control
Digital
LED indicators
Yes
Certification
CE, FCC, IC, NOM, C-Tick
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Headphones
Headphone sensitivity
13 dB
Driver unit
0.512" (1.3 cm)
Microphone
Microphone sensitivity
-18 dB
Battery
Talk time
7 h
Standby time
200 h
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-23 - 85 °C
Weight & dimensions
Weight
0.388 oz (11 g)
Packaging content
AC adapter included
Yes
Other features
Compatibility
Telephone
Dimensions (WxDxH)
0.866 x 0.945 x 1.97" (22 x 24 x 50 mm)
Brand Image Article code product Stock Price from
Jabra BT2010 Headset Wireless Bluetooth Jabra BT2010 Headset Wireless Bluetooth
(show image)
JABRABT2010DRIVE BT2010 0.00
(excl. VAT)
0 (incl. VAT)