location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
fi-6240Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03630-B505
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:14:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - A4
  • - Sensor type: CCD
  • - USB port
  • - Power supply type: AC 50 W
Long product name Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White :
The short editorial description of Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White

CCD, 600dpi, 24-bit, 60ppm, 50 sheets ADF, 50W
More>>>
Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White:
The official marketing text of Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White as supplied by the manufacturer

Scanning Performance
With duplex scanning speeds of up to 120 images per minute in Color, Grayscale, and Monochrome, the fi-6240Z balances high performance with one of the most advanced paper separation technologies in its class. Combining reverse roller technology with a host of intelligent features, the fi-6240Z delivers exceptional feeding reliability and operating productivity across a wide variety of scanning situations.
- Paper Protection technology: Protects valuable documents by halting the scanning process when the scanner recognizes that a jam is about to occur.
- Intelligent Multi-Feed Function (iMFF): Simplifies pre-scanning preparation and improves efficiency by ignoring documents that trigger false multi-feed alerts such as an attached receipt or sticky note.
- Intelligent Capture Correction Function (iCCF): Internal hardware-based Auto-color recognition, auto-size detection, and auto de-skew correction provides dramatic efficiency by combining fast scanning with simultaneous high speed image processing.
- Robust ADF: Plastic and embossed card support, long document scanning, and acceptance of a broad range of paper weights keeps ‘document exceptions’ low and operator efficiency high.

Centralized Efficiency
Whether the infrastructure is fixed or expanding, managing technology efficiently inside the organization is key to reducing total cost of ownership and the Fujitsu fi-6240Z provides system administrators with advanced software tools to centrally manage the scanner more productively and cost effectively.
- Agent, console and server remote scanner management
- Real-time Fujitsu scanner inventory
- Status and alert monitoring
- Centralized driver update deployment
- Consumable management

Short summary description Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White:
This short summary of the Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu fi-6240Z, 600 x 600 DPI, 24 bit, 60 ppm, 60 ppm, 120 ipm, 120 ipm

Long summary description Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Fujitsu fi-6240Z Sheet-fed scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Fujitsu fi-6240Z. Optical scanning resolution: 600 x 600 DPI, Input color depth: 24 bit, ADF scan speed (b/w, A4): 60 ppm. Scanner type: Sheet-fed scanner, Product color: White. Sensor type: CCD, Light source: WCC FL. Standard input capacity: 50 sheets, Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Scanning
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input color depth
24 bit
ADF scan speed (b/w, A4)
60 ppm
ADF scan speed (color, A4)
60 ppm
Duplex ADF scan speed (b/w, A4)
120 ipm
Duplex ADF scan speed (color, A4)
120 ipm
Design
Scanner type *
Sheet-fed scanner
Product color *
White
Performance
Sensor type *
CCD
Light source
WCC FL
Input capacity
Standard input capacity
50 sheets
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A7, A8
Legal
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
Ultra SCSI, USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
50 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.9" (301 mm)
Depth
6.57" (167 mm)
Height
9.02" (229 mm)
Weight
19.4 lbs (8.8 kg)
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS