location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Albrecht DR315+FB4 Internet Digital Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Albrecht Check ‘Albrecht’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR315+FB4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27342 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4032661273406 show
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Albrecht’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Albrecht: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Sep 2020 09:34:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Albrecht DR315+FB4 Internet Digital Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Internet Digital 5 W Black, Silver
  • - DAB, DAB+, FM
  • - Built-in speaker(s)
  • - Built-in display
  • - Ethernet LAN Wi-Fi
  • - DC-in jack
More>>>
Short summary description Albrecht DR315+FB4 Internet Digital Black, Silver:
This short summary of the Albrecht DR315+FB4 Internet Digital Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Albrecht DR315+FB4, Internet, Digital, DAB, DAB+, FM, 88 - 108 MHz, 5 W, Black, Silver

Long summary description Albrecht DR315+FB4 Internet Digital Black, Silver:
This is an auto-generated long summary of Albrecht DR315+FB4 Internet Digital Black, Silver based on the first three specs of the first five spec groups.

Albrecht DR315+FB4. Radio type: Internet, Tuner type: Digital, Supported radio bands: DAB, DAB+, FM. RMS rated power: 5 W. Product color: Black, Silver, Volume control: Rotary. Width: 11" (280 mm), Depth: 6.69" (170 mm), Height: 5.83" (148 mm). Input voltage: 230 V, Security algorithms: WEP, WPA, WPA2