location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26361-F2856-L246 graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26361-F2856-L246
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L246
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Nov 2017 02:24:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu S26361-F2856-L246 graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GDDR3
  • - 3840 x 2400 pixels 384 bit 57.6 Gbit/s PCI Express x16
  • - DVI-I ports quantity: 2
  • - DirectX version: 10 OpenGL version: 2.1
Long product name Fujitsu S26361-F2856-L246 graphics card GDDR3 :
The short editorial description of Fujitsu S26361-F2856-L246 graphics card GDDR3

NVIDIA Quadro FX 4600 - Graphics adapter - Quadro FX 4600 - PCI Express x16 - 768 MB GDDR3 - Digital Visual Interface (DVI)
More>>>
Fujitsu S26361-F2856-L246 graphics card GDDR3:
The official marketing text of Fujitsu S26361-F2856-L246 graphics card GDDR3 as supplied by the manufacturer

A revolutionary unified architecture, NVIDIA Quadro FX 4600 graphics boards deliver optimized application performance. Combining the industry's most advanced feature set, including largest frame buffers, with GPU computing technology for visualization, Quadro solutions solve the most complex problems. The reference standard for Shader Model 4.0, Quadro FX 4600 enables next generation applications with unprecedented i…Complete textmage quality.

Short summary description Fujitsu S26361-F2856-L246 graphics card GDDR3:
This short summary of the Fujitsu S26361-F2856-L246 graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26361-F2856-L246, GDDR3, 384 bit, 3840 x 2400 pixels, PCI Express x16

Long summary description Fujitsu S26361-F2856-L246 graphics card GDDR3:
This is an auto-generated long summary of Fujitsu S26361-F2856-L246 graphics card GDDR3 based on the first three specs of the first five spec groups.

Fujitsu S26361-F2856-L246. Graphics card memory type: GDDR3, Memory bus: 384 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Processor
Maximum resolution *
3840 x 2400 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR3
Memory bus *
384 bit
Data transfer rate
57.6 Gbit/s
Ports & interfaces
Interface type *
PCI Express x16
DVI-I ports quantity *
2
Ports & interfaces
DVI ports quantity
2
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
Dual Link DVI *
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No