location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 120W Advanced Docking Station Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120W Advanced Docking Station
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NZ222AA#ABH
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177808
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:26
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 120W Advanced Docking Station Black :
The short editorial description of HP 120W Advanced Docking Station Black

HP 120W Advanced Docking Station
More>>>
HP 120W Advanced Docking Station Black:
The official marketing text of HP 120W Advanced Docking Station Black as supplied by the manufacturer






Short summary description HP 120W Advanced Docking Station Black:
This short summary of the HP 120W Advanced Docking Station Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 120W Advanced Docking Station, Black, Power, HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8560p HP EliteBook 8560w HP ProBook 6360b HP..., Serial ATA, 100-240 V, 10 - 35 °C

Long summary description HP 120W Advanced Docking Station Black:
This is an auto-generated long summary of HP 120W Advanced Docking Station Black based on the first three specs of the first five spec groups.

HP 120W Advanced Docking Station. Product color: Black, LED indicators: Power, Compatibility: HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8560p HP EliteBook 8560w HP ProBook 6360b HP.... Supported HDD interfaces: Serial ATA. AC input voltage: 100-240 V. Width: 2.6" (66 mm), Depth: 10.6" (270.5 mm), Height: 10.2" (260 mm). Interface: USB, Output power description: 120 W, Expansion slots: 1 x SATA

Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
2
DVI-D ports quantity
2
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
DC-in jack
Yes
eSATA ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Cable lock slot
Yes
Product color *
Black
LED indicators
Power
Compatibility
HP EliteBook 8440p HP EliteBook 8460p HP EliteBook 8560p HP EliteBook 8560w HP ProBook 6360b HP ProBook 6450b HP ProBook 6460b HP ProBook 6540b HP ProBook 6545b HP ProBook 6550b HP ProBook 6555b HP ProBook 6560b
Storage
Built-in HDD
No
Storage
Supported HDD interfaces
Serial ATA
Power
AC input voltage
100-240 V
Control unit
Handheld remote control
No
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Non-operating altitude
0 - 360000" (0 - 9144 m)
Weight & dimensions
Width
2.6" (66 mm)
Depth
10.6" (270.5 mm)
Height
10.2" (260 mm)
Weight
3.62 lbs (1.64 kg)
Packaging content
AC adapter included
Yes
Quick start guide
Yes
Other features
Interface
USB
Output power description
120 W
DVI port
Yes
Expansion slots
1 x SATA