Epson logo

Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70551
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 years.
Long product name Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:

Stylus D120 Business Inkjet Printer, 37ppm, 5760 x 1440, A4

Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:

Ideal for business desktop printing in the office or at home, the Stylus D120 offers print speeds up to twice as fast as conventional inkjet printers. Twin high capacity black ink cartridges deliver great yields for printing high volume text documents. 5 individual ink cartridges and low power consumption mean a highly efficient printing system. DURABrite™ Ultra ink technology delivers the flexibility of laser like text and lab quality glossy photos.

Faster: Prints a business letter in an incredible 1.6 seconds.
- DURABrite™ Ultra ink for laser like text.
Cheaper: Retails at just £69.99 with cost effective individual inks.
- Dual Black Ink Cartridge System.
Greener: Uses just 15 Watts - that's a quarter of a standard light bulb.
- Lab quality photos.
Cleaner: Single ink cartridges mean less mess and less waste.
Better: Quality is not compromised for speed.

Short summary description Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus D120, Color, 5760 x 1440 DPI, A4, 37 ppm

Long summary description Epson Stylus D120 inkjet printer Color 5760 x 1440 DPI A4:

Epson Stylus D120. Color. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 37 ppm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.