location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OpticFilm
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8200i SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0226 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485365348
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:23:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Film/slide scanner 7200 x 7200 DPI
  • - Color scanning
  • - Maximum scan size: 1.45 x 1" (36.8 x 25.4 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: DC
Long product name Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black :
The short editorial description of Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black

7200 dpi, CCD, LED, 15 Vdc/1.0 A, USB 2.0, 1.6 kg
More>>>
Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black:
The official marketing text of Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black as supplied by the manufacturer

Plustek OpticFilm 8200i SE is a 7200 dpi resolution scanner with state of the art illumination and optical systems designed to resolve very small differences in edge contrast. A built-in infrared channel can detect dust and scratches on the surface of the original negatives and slides. It is highly useful for defect removal without retouching the images.

The OpticFilm 8200i SE and LaserSoft Imaging’s SilverFast software make for a good combination. Users can benefit from SilverFast's intelligent automatic functions which help to make the process of various adjustments much easier and get brilliant results. For example, SilverFast Multi-Exposure® reveals more shadow details and creates less image noise. SilverFast iSRD® uses the built-in infrared channel to remove dust and scratches without losing details, and SilverFast SCC® provides selective color changing with just one click.

The Plustek OpticFilm 8200i SE scanner is bundled with the newest version of LaserSoft Imaging’s acclaimed scanner software - SilverFast 8. The WorkflowPilot® guides users through all scanning processes step by step. The new graphical user interface allows users to enjoy quality results with an easy learning curve, and the preview mode immediately shows the results of any adjustments. SilverFast 8 is multitasking capable, and supports the latest 64-bit hardware.

The Plustek OpticFilm 8200i SE offers the best film scanning solution for web sharing and printing. It targets all home users, lomographers, film photo enthusiasts from all professions, amateur photographers, professional photographers, and those who highly demand image quality.

Short summary description Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black:
This short summary of the Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek OpticFilm 8200i SE, 1.45 x 1" (36.8 x 25.4 mm), 7200 x 7200 DPI, 48 bit, 48 bit, 16 bit, 1 bit

Long summary description Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black:
This is an auto-generated long summary of Plustek OpticFilm 8200i SE Film/slide scanner 7200 x 7200 DPI Black based on the first three specs of the first five spec groups.

Plustek OpticFilm 8200i SE. Maximum scan size: 1.45 x 1" (36.8 x 25.4 mm), Optical scanning resolution: 7200 x 7200 DPI, Input color depth: 48 bit. Scanner type: Film/slide scanner, Product color: Black. Sensor type: CCD, Light source: LED, Button functions: Scan. Standard interfaces: USB 2.0. Power supply type: DC, Input voltage: 15 V, Current: 1 A

Scanning
Maximum scan size *
1.45 x 1" (36.8 x 25.4 mm)
Optical scanning resolution *
7200 x 7200 DPI
Color scanning
Yes
Input color depth
48 bit
Output color depth
48 bit
Output grayscale depth
16 bit
Output monochrome depth
1 bit
Film scanning
Yes
Black/white scanning color modes
Grayscale, Monochrome
Design
Scanner type *
Film/slide scanner
Product color *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Light source
LED
Button functions
Scan
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
DC
Input voltage
15 V
Current
1 A
Packaging data
Package width
8.27" (210 mm)
Package depth
16.9" (430 mm)
Package height
9.84" (250 mm)
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
4.72" (120 mm)
Depth
10.7" (272 mm)
Height
4.69" (119 mm)
Weight
3.53 lbs (1.6 kg)
Brand Image Article code product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Gray Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Gray
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Gray Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Gray
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Gray Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Gray
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Gray, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Gray, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)