location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ELPAF40 Filter kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Filter - ELPAF40
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H134A40
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343885837 show
Category:
Different accessories to be used with a proector such as a stand and screen.
Projector Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:45:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson ELPAF40 Filter kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Filter kit
  • - Brand compatibility: Epson
  • - White
Long product name Epson ELPAF40 Filter kit :
The short editorial description of Epson ELPAF40 Filter kit

Air Filter - ELPAF40
More>>>
Short summary description Epson ELPAF40 Filter kit:
This short summary of the Epson ELPAF40 Filter kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAF40, Filter kit, Epson, White, Epson EB-470, EB-475W, EB-475Wi, EB-480, EB-485W, EB-485Wi, 0.984" (25 mm), 7.87" (200 mm)

Long summary description Epson ELPAF40 Filter kit:
This is an auto-generated long summary of Epson ELPAF40 Filter kit based on the first three specs of the first five spec groups.

Epson ELPAF40. Product type: Filter kit, Brand compatibility: Epson, Product color: White. Package width: 0.984" (25 mm), Package depth: 7.87" (200 mm), Package height: 4.53" (115 mm). Quantity per pallet: 3240 pc(s), Quantity per pack: 1 pc(s), Quantity per pallet (UK): 4050 pc(s)

Features
Product type *
Filter kit
Brand compatibility *
Epson
Product color
White
Compatibility
Epson EB-470, EB-475W, EB-475Wi, EB-480, EB-485W, EB-485Wi
Weight & dimensions
Package width
0.984" (25 mm)
Package depth
7.87" (200 mm)
Weight & dimensions
Package height
4.53" (115 mm)
Technical details
Country of origin
China
Logistics data
Quantity per pallet
3240 pc(s)
Quantity per pack
1 pc(s)
Quantity per pallet (UK)
4050 pc(s)
Harmonized System (HS) code
85299097
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
United Kingdom 2 distributor(s)