location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 310710195 ring binder A5 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
310710195
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
310710195
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 21:03:08
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 310710195 ring binder A5 Black :
The short editorial description of Leitz 310710195 ring binder A5 Black

A5 Board Lever Arch File Oblong - Black
More>>>
Leitz 310710195 ring binder A5 Black:
The official marketing text of Leitz 310710195 ring binder A5 Black as supplied by the manufacturer

- Recycled.
- Protective.
- A5.

Lever Arch Files manufactured from recycled Black board with Blue Angel environment endorsement. 77mm spine with protective cover sheet. A5 Oblong.

Cover made of pressboard (recycled). Glued-on spine label. With precision lever arch mechanism and fingerhole. Mechanism has 3-year guarantee. GS-safety tested.

Short summary description Leitz 310710195 ring binder A5 Black:
This short summary of the Leitz 310710195 ring binder A5 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 310710195, A5, Black

Long summary description Leitz 310710195 ring binder A5 Black:
This is an auto-generated long summary of Leitz 310710195 ring binder A5 Black based on the first three specs of the first five spec groups.

Leitz 310710195. Format: A5, Product color: Black

Features
Format *
A5
Product color
Black
Features
Rings quantity
2
Thumb hole
No
Label holder
No
Brand Image Article code product Stock Price from
Leitz PP Vivida 2RR/16 mm ring binder A4 White Leitz PP Vivida 2RR/16 mm ring binder A4 White
(show image)
624034 PP Vivida 2RR/16 mm 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Lever Arch File PP 75mm ring binder A4 Turquoise Leitz Lever Arch File PP 75mm ring binder A4 Turquoise
(show image)
21757 Lever Arch File PP 75mm 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Retro Chic Lever Arch File 1134 ring binder A4 Violet, Yellow Leitz 180° Active Retro Chic Lever Arch File 1134 ring binder A4 Violet, Yellow
(show image)
11340065 180° Active Retro Chic Lever Arch File 1134 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Violet, Yellow
(show image)
11330065 180° Active Retro Chic Lever Arch File 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Gray, Pink Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Gray, Pink
(show image)
113363 180° Active Retro Chic Lever Arch File 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Blue, Green Leitz 180° Active Retro Chic Lever Arch File ring binder A4 Blue, Green
(show image)
1133501 180° Active Retro Chic Lever Arch File 0.00
(excl. VAT)
0 (incl. VAT)
Leitz 180° Plastic Lever Arch File - Green ring binder A4 Leitz 180° Plastic Lever Arch File - Green ring binder A4
(show image)
11101055 180° Plastic Lever Arch File - Green 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4 Leitz Esselte Ring Binders Yellow 2 x 16 mm ring binder A4
(show image)
5321606 Esselte Ring Binders Yellow 2 x 16 mm 0.00
(excl. VAT)
0 (incl. VAT)
Leitz Plastic Lever Arch File 80mm A4 black ring binder Leitz Plastic Lever Arch File 80mm A4 black ring binder
(show image)
10100095 Plastic Lever Arch File 80mm A4 black 0.00
(excl. VAT)
0 (incl. VAT)