location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 54 Mbps Wireless Starter Kit wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 Mbps Wireless Starter Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR805470
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0738168036738 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:56
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Two-year limited manufacturer warranty from date of purchase
Long product name USRobotics 54 Mbps Wireless Starter Kit wireless router :
The short editorial description of USRobotics 54 Mbps Wireless Starter Kit wireless router

StarterKit/WlessRouter+USB Stick
More>>>
Short summary description USRobotics 54 Mbps Wireless Starter Kit wireless router:
This short summary of the USRobotics 54 Mbps Wireless Starter Kit wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 54 Mbps Wireless Starter Kit, PPTP, IPSec, & L2TP, CHAP, SSID, Ethernet, Telnet, HTTP, Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g, Power

Long summary description USRobotics 54 Mbps Wireless Starter Kit wireless router:
This is an auto-generated long summary of USRobotics 54 Mbps Wireless Starter Kit wireless router based on the first three specs of the first five spec groups.

USRobotics 54 Mbps Wireless Starter Kit. VPN support: PPTP, IPSec, & L2TP. Authentication method: CHAP, SSID. Switching protocols: Ethernet, Management protocols: Telnet, HTTP, Data link protocols: Ethernet, Fast Ethernet, IEEE 802.11b, IEEE 802.11g. LED indicators: Power. Power consumption (typical): 5 W

Brand Image Article code product Stock Price from
USRobotics

USRobotics Wireless MAXg Networking Kit wireless router
(show image)
USR805472A Wireless MAXg Networking Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)