location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 2101190 presentation display book A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soft Touch Combo A4 Display Book 36 Pocket Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2101190 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252152365
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Rexel 2101190 presentation display book A4 :
The short editorial description of Rexel 2101190 presentation display book A4

Soft Touch Display Books
More>>>
Short summary description Rexel 2101190 presentation display book A4:
This short summary of the Rexel 2101190 presentation display book A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 2101190, Black, A4, 1.38" (35 mm), 9.33" (237 mm), 12.8" (324 mm), 21.7 oz (614 g)

Long summary description Rexel 2101190 presentation display book A4:
This is an auto-generated long summary of Rexel 2101190 presentation display book A4 based on the first three specs of the first five spec groups.

Rexel 2101190. Product color: Black, Format: A4. Height: 1.38" (35 mm), Width: 9.33" (237 mm), Depth: 12.8" (324 mm). Quantity per pack: 1 pc(s)

Brand Image Article code product Stock Price from
Rexel

Rexel 4400462 presentation display book 20 pockets A4
(show image)
4400462 ProStlyle A4 Display Book 20 Pocket Black/Pomegranate 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 4400461 presentation display book 40 pockets A4
(show image)
4400461 ProStyle OnView A4 Display Book 40 Pockets Black/Pomegranate 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2103661 presentation display book 30 pockets A4
(show image)
2103661 Display Book 30 Pockets A4 Silver 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2103660 presentation display book 30 pockets A4
(show image)
2103660 Display Book 30 Pockets A4 Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2101189 presentation display book 36 pockets A4
(show image)
2101189 Soft Touch Smooth A4 Display Book 36 Pocket Black 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 2101186 presentation display book 24 pockets A4
(show image)
2101186 Soft Touch Combo A4 Display Book 24 Pocket Black 0.00
(excl. VAT)
0 (incl. VAT)