Rexel logo

Rexel 16129WH folder Polypropylene (PP) White A4

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32379
Info modified on:
14 Apr 2023, 21:09:30
Long product name Rexel 16129WH folder Polypropylene (PP) White A4:

A4, 150 µm, 335 x 235 mm, 5 pcs

Short summary description Rexel 16129WH folder Polypropylene (PP) White A4:

Rexel 16129WH, A4, Polypropylene (PP), White, 150 sheets, China, 13.2" (335 mm)

Long summary description Rexel 16129WH folder Polypropylene (PP) White A4:

Rexel 16129WH. Format: A4, Material: Polypropylene (PP), Product color: White. Width: 13.2" (335 mm), Length: 9.25" (235 mm). Quantity per pack: 5 pc(s), Package width: 13.3" (337 mm), Package depth: 9.45" (240 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.