location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M7000DTN 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M7000DTN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB61011BT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946508542
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser M7000DTN 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 32 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 880 sheets Total output capacity: 230 sheets
  • - Internal memory: 64 MB 288 MHz
Long product name Epson AcuLaser M7000DTN 1200 x 1200 DPI A3 :
The short editorial description of Epson AcuLaser M7000DTN 1200 x 1200 DPI A3

Duplex A3 mono with extra tray
More>>>
Epson AcuLaser M7000DTN 1200 x 1200 DPI A3:
The official marketing text of Epson AcuLaser M7000DTN 1200 x 1200 DPI A3 as supplied by the manufacturer

High performance A high monthly duty cycle of up to 100,000 pages, fast print speed of 32ppm, plus a dot correction function and 1200dpi resolution, mean that the M7000DTN is perfect for printing a wide range of business documents. Easy integration The M7000DTN series offers compatibility for multiple users across many IT networks, making it ideal for sharing across business groups, with network Ethernet connectivity, IPv6, IPsec, PCL6 and PS3 emulations. Versatile, reliable printing and productivity The M7000DTN allows effortless switching between different paper sizes, from envelopes to A3 documents, with a duplex unit and additional A3 to A4 convertible paper tray included as standard for further versatility. Optimised printing Long-lasting toner supplies help optimise cost per page, resulting in a low TCO. This, combined with an ENERGY STAR-qualification for reduced power consumption and environmental impact, along with the Epson cartridge Return and Recycle program*1 means that there is no compromise between cost and ecology.
High performance - Monthly duty cycle of 100,000 pages
Easy integration - Gigabit Ethernet, PCL6 and PS3, IPv6, IPSec
Compact, easy to use - Holds A3 or A4, extra paper tray
Business quality - 1200 dpi, dot correction function
Eco friendly - Long lasting supplies, duplex unit

Short summary description Epson AcuLaser M7000DTN 1200 x 1200 DPI A3:
This short summary of the Epson AcuLaser M7000DTN 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M7000DTN, Laser, 1200 x 1200 DPI, A3, 32 ppm, Duplex printing, Network ready

Long summary description Epson AcuLaser M7000DTN 1200 x 1200 DPI A3:
This is an auto-generated long summary of Epson AcuLaser M7000DTN 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

Epson AcuLaser M7000DTN. Print technology: Laser. Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing. Display: LCD. Network ready. Product color: White

Printing
Print speed (color, normal quality, A4/US Letter)
21.4 ppm
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Warm-up time
16 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
100000 pages per month
Printing colors *
Black
Country of origin
China
Input & output capacity
Total input capacity *
880 sheets
Total output capacity *
230 sheets
Maximum input capacity
1380 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5, C6
Paper tray media weight
60 - 216 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Optional connectivity
Parallel
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
320 MB
Processor frequency
288 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
33 dB
Design
Product color *
White
Display
LCD
Power
Power consumption (printing) *
970 W
Power consumption (standby)
544 W
Power consumption (PowerSave)
4.7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
5 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
63.9 lbs (29 kg)
Dimensions (WxDxH)
20.4 x 18.2 x 16.8" (518 x 463.5 x 426 mm)
Packaging data
Package width
24.4" (620 mm)
Package depth
24.7" (627 mm)
Package height
35.2" (895 mm)
Package weight
83.6 lbs (37.9 kg)
Logistics data
Harmonized System (HS) code
84433210
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
23.8" (60.5 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet
2 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
23.8" (60.5 cm)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
2 pc(s)
Other features
Networking features
Gigabit Ethernet
Compatible operating systems
Windows 7, Windows Vista, Windows XP, Server 2008, Server 2008R2, Server 2003 Mac OS 10.4.11 Linux
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)