location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-C350
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-C350A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4880897834508 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2020 04:56:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Cyan
  • - Color toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan :
The short editorial description of Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan

2000 paes, Cyan, 1 pcs
More>>>
Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan:
The official marketing text of Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer

SAMSUNG Colour Laser print cartridges offers great print quality and reliable performance for affordable, professional quality colour printing, it also has new advanced toner, ease-for-use features and smart technology.

unique toner design
- The SAMSUNG colour printer series is the smallest and lightest consumable in its class targeting SOHO & small business. It features compact toner bottles instead of bulky cartridges for complete customer satisfaction.

security label
- All SAMSUNG supplies carry a colour changing security label to prove they are original products. 1. When the label is tilted, the colour changes from clear to cyan. 2. The embossed characters change colour between red gold and blue when viewed from different angles. 3.Verification of the embossed character is possible by feeling the texture.

easy toner change
- SAMSUNG printer cartridges are easy to change by following 3 steps. Customers can change toner conveniently without special know how.1. Open the front cabinet.2. Change cartridges.3. Close cabinet.

automatic Toner Monitoring System
- Notifies customers when the toner is low or out, giving them worry-free control over printing.

Short summary description Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan:
This short summary of the Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-C350, 2000 pages, Cyan, 1 pc(s)

Long summary description Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Samsung CLP-C350 toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Samsung CLP-C350. Color toner page yield: 2000 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-350N, CLP-351NK, CLP-351NKG
Quantity per pack *
1 pc(s)
Color toner page yield *
2000 pages
Type *
Original
Printing colors *
Cyan
Brand compatibility *
Samsung
Weight & dimensions
Weight
6.7 oz (190 g)
Package width
2.44" (62 mm)
Package depth
2.4" (61 mm)
Package height
6.3" (160 mm)
Package weight
7.76 oz (220 g)
Package type
Box
Logistics data
Number of pallets per intermodal container (20ft)
140 pc(s)
Number of pallets per intermodal container (40ft)
140 pc(s)
Number of cartons per pallet (intermodal container 20ft)
2800 pc(s)
Number of cartons per pallet (intermodal container 40ft)
6160 pc(s)
Master (outer) case width
10.2" (260 mm)
Master (outer) case length
5.67" (144 mm)
Master (outer) case height
6.97" (177 mm)
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Yellow Laser Toner - Samsung CLP-Y350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLP-Y350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s)
(show image)
65003DK Yellow Laser Toner - Samsung CLP-Y350A - For Samsung CLP 350 / 351 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLP-M350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLP-M350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s)
(show image)
65002DK Magenta Laser Toner - Samsung CLP-M350A - For Samsung CLP 350 / 351 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLP-C350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLP-C350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s)
(show image)
65001DK Cyan Laser Toner - Samsung CLP-C350A - For Samsung CLP 350 / 351 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLP-K350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLP-K350A - For Samsung CLP 350 / 351 toner cartridge 1 pc(s)
(show image)
65000DK Black Laser Toner - Samsung CLP-K350A - For Samsung CLP 350 / 351 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1359 toner cartridge 1 pc(s) Cyan
(show image)
4200228 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)