ODYS logo

ODYS MP-X10i 1 Gb Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41198
Info modified on:
07 Mar 2024, 15:34:52
Long product name ODYS MP-X10i 1 Gb Black:

MP-X10i 1 Gb

Short summary description ODYS MP-X10i 1 Gb Black:

ODYS MP-X10i 1 Gb, 1 GB, LCD, 1.52 oz (43 g), Black

Long summary description ODYS MP-X10i 1 Gb Black:

ODYS MP-X10i 1 Gb. Total storage capacity: 1 GB. Display: LCD. Voice recording. Continuous audio playback time: 6 h. Weight: 1.52 oz (43 g). Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.