location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-Z1080
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-Z1080GY show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14084
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:17:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray :
The short editorial description of Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray

EXILIM Zoom EX-Z1080 Grey
More>>>
Short summary description Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray:
This short summary of the Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-Z1080, 10.3 MP, 3648 x 2736 pixels, CCD, 3x, 4.41 oz (125 g), Gray

Long summary description Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray:
This is an auto-generated long summary of Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Gray based on the first three specs of the first five spec groups.

Casio EXILIM EX-Z1080. Megapixel: 10.3 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x. Display diagonal: 2.6". Weight: 4.41 oz (125 g). Product color: Gray

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:46:00
Uk has collected 16 expert reviews for Casio EXILIM EX-Z1080 10.3 MP CCD 3648 x 2736 pixels Grey and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-07-30 17:46:00
CASIO EX-Z1080 is a digital camera that provides the user with high-resolution images. It does not have interchangeable lenses, but it does have 3x optical zoom and 4x digital zoom. The camera measures 5.7 cm x 9.1 cm x 2.4 cm, weighs 0.13 kg, and batt...
Good Now you can waste as much time making YouTube videos as you do watching them - this Casio shoots colourful (H.264) movies and comes with dedicated YouTube upload software for your PC. Still images are just as good thanks to an oversized 10-megapixel senso...
Bad Talking of pubs, the Z1080’s blur reduction tech can’t stabilise more than about half a lager’s worth of wrist wobble. A grainy screen doesn’t do the Exilim any favours and the modest 3x zoom around the front won’t help your...
Bottom line The YouTube mode is easy enough, although real tech-heads are uploading clips straight from their phones these days. What really makes this Casio a red carpet winner are its stunning 10-megapixel image quality, handy portrait features and low light sma...
80%
digicambuyer.co.uk
Updated:
2011-07-30 17:46:00
There's nothing like taking a camera on holiday to really put it through its paces, so we decided to treat the Casio Exilim EX-Z1080 to a long weekend in Barcelona. Being the happy-snappers we are, the camera was in for some heavy-duty usage. This li...
Good Speedy powerup, Brilliant scene modes, Easytouse...
Bad Oversensitive power button, Feels a little cheap, Needs a bigger zoom...
100%
expertreviews.co.uk
Updated:
2011-07-30 17:46:00
The EX-Z1080 isnt brimming with remarkable specifications, but its this kind of camera that often turns out to be excellent value. Its a little chunkier than the Casio EX-S880 (reviewed in Shopper 242) but it has a bigger battery, a 10-megapixel...
80%
itreviews.com
Updated:
2011-07-30 17:46:00
The latest from the Exilim range isnt ground-breaking but does continue to offer the same impressive performance, solid design and user-friendliness of much of the range. Improvements such as the face recognition technology and YouTube feature will a...
0%
techadvisor.co.uk
Updated:
2011-07-30 17:46:00
Small size, quick operation, and long battery life make the Casio EX-Z1080 a great compact camera. It comes in pink, blue, black, and silver. The first thing you notice on the £135, 10.1Mp EX-Z1080 we tested is its metallic-pink shell and a big stic...
Bottom line Overall, we like the Tracey Capen, for its small size and relatively quick control menus. But, unless youre a YouTube junkie, this camera has little to set it apart from the dozens of other compact models. Tracey Capen...
70%
trustedreviews.com
Updated:
2011-07-30 17:46:00
Casio may not be the most prolific digital camera manufacturer, with a current range of 21 models, but it is one of the oldest, launching its first camera, the 0.3-megapixel QV-300 in 1996. Despite its long pedigree Casio today has only a tiny share of th...
90%
Laptopmag.com
Updated:
2011-07-30 17:46:00
An impressive set of features makes this digital camera well worth the price.
Good Compact and durable shape, Variety of Best Shot and manual settings, Accurate...
Bad Buttons are too small, Proprietary USB cable, YouTube Uploader software doesn’t work on Macs...
Bottom line For only $249, the Casio EX-Z1080 takes good photos, has a solid feel, a whopping 41 Best Shot modes, and takes video clips optimized for YouTube. It also offers an impressive number of controls, such as manual focus, white balance, and face recognitio...
70%
pcworld.com_techhive.com
Updated:
2014-03-31 04:40:46
Small size, quick operation, and long battery life make this a great compact camera. Comes in pink, blue, black, and silver.
Good Excellent battery life, Unique YouTubeoptimized video mode...
Bad Weak software...
Bottom line Small size, quick operation, and long battery life make this a great compact camera. Comes in pink, blue, black, and silver.
77%
steves-digicams.com
Updated:
2014-03-31 04:40:46
It also incorporates the EXILIM Engine 2.0 high-performance image processing module, which allows high quality movies to be recorded at the high compression rate of the next-generation H.264 standard. Theres also a YouTube™ Capture Mode, which enabl...
0%