location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Ribbon (Carma ID: 2868 - Group ID: 691)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F1002DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598002311
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 14:04:49
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon :
The short editorial description of MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon

MM Print Supplies F1002DK - Black Ribbon (Carma ID: 2868 - Group ID: 691)
More>>>
MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon:
The official marketing text of MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon as supplied by the manufacturer

MM Print Supplies printer ribbons:

MM Print Supplies is a Danish brand of printer supplies for laser printers, inkjet printers, postal franking machines and ribbons for typewriters, ATM machines etc.

MM Print Supplies is a trademark under the MM brand. - See more at www.mmps.dk

Compatible machines
Visit MM Print Supplies website for a updated list of compatible machines for this ribbon: www.mmps.dk/index.asp?pageid=info&varenr=F1002DK

Warranty
MM provides 2 year warranty.

Short summary description MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon:
This short summary of the MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Ribbon (Carma ID: 2868 - Group ID: 691), Black, 216.5" (5.5 m), 1.76 oz (50 g)

Long summary description MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon:
This is an auto-generated long summary of MM Black Ribbon (Carma ID: 2868 - Group ID: 691) printer ribbon based on the first three specs of the first five spec groups.

MM Black Ribbon (Carma ID: 2868 - Group ID: 691). Product color: Black. Ribbon length: 216.5" (5.5 m). Package weight: 1.76 oz (50 g)

Performance
Product color
Black
Weight & dimensions
Ribbon length
216.5" (5.5 m)
Packaging data
Package weight
1.76 oz (50 g)
Brand Image Article code product Stock Price from
Pelikan

Pelikan 507806 printer ribbon
(show image)
507806 5 Lift-off-Tapes 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Correctable + printer ribbon
(show image)
519546 1 Correctable + 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1 Nylon printer ribbon
(show image)
507533 1 Nylon 0.00
(excl. VAT)
0 (incl. VAT)