Lenovo logo

Lenovo ThinkCentre M91p USFF + 24" monitor Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53779
Info modified on:
23 Jul 2024, 21:37:30
Guarantee:
Three year parts and labour
Long product name Lenovo ThinkCentre M91p USFF + 24" monitor Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Intel Core i5-2400s, 2GB, 500GB 7200RPM S-ATA HDD, no FDD, PCI/PCIe Ultra SFF (1x2), Intel HD Graphics, DVD-RW, Gigabit Ethernet, Windows 7 Professional 64 + 24" monitor

Lenovo ThinkCentre M91p USFF + 24" monitor Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

M Series desktops with AMD processors or up to 2nd generation Intel® Core™ i series processors, and DDR3 memory deliver responsive performance at breakneck speeds—making quick work of the most intensive applications. If you need to power through advanced video editing and 2D and 3D image design, M Series can oblige.

And all M Series PCs are available with Lenovo Enhanced Experience for Windows® 7 for startup and shutdown times you have to see to believe — on average about 20 seconds faster boot! Some models like the M91/M91p feature Enhanced Experience 2.0 technology that's further optimized for business with dramatically improved application performance.

Short summary description Lenovo ThinkCentre M91p USFF + 24" monitor Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Lenovo ThinkCentre M91p USFF + 24" monitor, 2.5 GHz, Intel® Core™ i5, 2 GB, 500 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkCentre M91p USFF + 24" monitor Intel® Core™ i5 i5-2400S 2 GB DDR3-SDRAM 500 GB Windows 7 Professional PC Black:

Lenovo ThinkCentre M91p USFF + 24" monitor. Processor frequency: 2.5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400S. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 150 W. Product type: PC. Weight: 9.26 lbs (4.2 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.