location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 2477A004 remote control Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC-80N3 Timer Remote Control
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2477A004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999581569
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 2477A004 remote control Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Remotely control your EOS camera with this advanced remote switch that helps to eliminant camera shake
  • - See details clearly with an illuminated LCD panel, and easily enter numerical settings with a single thumb, thanks to a dial
  • - Press down on the display Illumination button to lock settings and prevent accidental changes being made
  • - A 2.6 ft / 80 cm cord enables for some distance between the device and your camera. For some instances of photography, like wildlife, where a greater distance is required, add a 10 m extension cable
  • - Use with an intervalometer for time-lapse photography
  • - Shoot long exposure and use the exposure counter to take a set number of pictures and stops
  • - Accurately time exposures and shutter speed from 1 second to 99 hours, 59 minutes and 59 seconds, in one second increments
  • - Ideal for family portraits or for when the camera is set up on a tripod or against the wall
Long product name Canon 2477A004 remote control Wired :
The short editorial description of Canon 2477A004 remote control Wired

TC-80N3 Timer Remote Control
More>>>
Canon 2477A004 remote control Wired:
The official marketing text of Canon 2477A004 remote control Wired as supplied by the manufacturer

An 80cm remote release for EOS cameras featuring an N3-type socket. Accurately control shutter speeds up to 59min 59sec, and use an intervalometer for time-lapse photography.

Short summary description Canon 2477A004 remote control Wired:
This short summary of the Canon 2477A004 remote control Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 2477A004, Wired

Long summary description Canon 2477A004 remote control Wired:
This is an auto-generated long summary of Canon 2477A004 remote control Wired based on the first three specs of the first five spec groups.

Canon 2477A004. Interface: Wired

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:48
Uk has collected 2 expert reviews for Canon TC-80N3 Timer Remote Control but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2016-11-14 19:50:48
This genuine Canon TC-80N3 is Canon's official exposure timer and remote control cord for their better 35mm and digital EOS cameras. (The is the simpler remote-only cord.) I'm reviewing the real thing, and since Canon go...
0%
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)