location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 5550hdn Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3717A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2023 02:11:01
The date of the most recent change of the data-sheet in Icecat's system
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - A3 27 ppm
  • - Duplex printing
  • - Maximum duty cycle: 120000 pages per month
  • - Total input capacity: 2100 sheets Total output capacity: 250 sheets
  • - Internal memory: 288 MB Built-in processor 533 MHz
Guarantee: One-year, next business day onsiteWarranty standard statement: HP warrants to you, the end-user customer, that HP hardware and accessories will be free from defects in materials and workmanship after the date of purchase, for the period specified above. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or equivalent in performance to new.
Long product name HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3 :
The short editorial description of HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3

HP Color LaserJet 5550hdn Printer
More>>>
HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3:
The official marketing text of HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3 as supplied by the manufacturer

Create a professional image for your business. Whether you’re printing spreadsheets, newsletters, or brochures, this flexible color LaserJet printer series delivers brilliant print quality on a variety of paper types and sizes up to 11 x 17 inches.

• Empower your business with up to 11 x 17-in color laser printing. Dazzle your audience with stunning output from this feature-rich value-packed printer.


Increase the effectiveness of your business documents. HP print cartridges and ImageREt 3600 technology deliver smooth and continuous sharpness and clarity consistently, guaranteeing high-quality color and black-and-white documents.

• Step up to improved reliability and fewer paper jams. HP delivers dependable printing with a proven design and a robust monthly duty cycle of up to 120,000 sheets.


With reliable performance and robust networking options, this printer is ideal for high-volume color printing. Benefit from speeds of up to 28 ppm with a 15-second first page out from ready, a 533 MHz processor, and up to 288 MB RAM standard.

• Unleash a proven performer. With printing speeds up to 27 pages per minute (ppm), and a first-page-out speed of under 16 seconds, you will never have to wait long for your documents.

Short summary description HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3:
This short summary of the HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Color 5550hdn Printer, Laser, Color, 600 x 600 DPI, A3, 27 ppm, Duplex printing

Long summary description HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3:
This is an auto-generated long summary of HP LaserJet Color 5550hdn Printer 600 x 600 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet Color 5550hdn Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 27 ppm, Duplex printing. Network ready

Printing
Print speed (color, normal quality, A4/US Letter)
28, 27
Print speed (black, draft quality, A4/US Letter)
28, 27
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (color, draft quality, A4/US Letter)
28 ppm
Print speed (black, normal quality, A3)
14 ppm
Print speed (color, normal quality, A3)
14 ppm
Warm-up time
120 s
Time to first page (black, normal)
16 s
Time to first page (color, normal)
16 s
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
4
Page description languages *
PDF 1.3
Input & output capacity
Total input capacity *
2100 sheets
Total output capacity *
250 sheets
Maximum input capacity
2100 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (extra heavy, glossy, heavy, heavy glossy, high gloss images, intermediate, light, plain, recycle, tough), envelopes, labels, cardstock, transparencies
Media size (tray 1)
Letter, letter-R, legal, executive, tabloid (11 x 17 in), ledger, 16K, 8K, A3, A4, A4-R, A5, envelope (No. 10, DL, C5, B5, Monarch), B4-JIS, B5-JIS, executive-JIS, double postcard-JIS, 12 x 18 in, 8.5 x 13 in, A6, B6, RA3, statement, 76.2 x 98 to 306 x 470 mm
Media weight (tray 1)
200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, Apple Rendezvous, DLC/LLC, Auto-IP, IP Direct Mode, NDS, Bindery, NCP, NDPS, iPrint, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP v1 & v2c, HTTP; LPD, FTP Printing, IPP
Performance
Internal memory *
288 MB
Maximum internal memory
544 MB
Internal storage capacity
20 GB
Storage media
HDD
Built-in processor
Yes
Processor model
MIPS RISC
Processor frequency
533 MHz
Power
Power consumption (printing) *
632 W
Power consumption (PowerSave)
28 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
Mac OS 9.0, 9.04, 9.1, 9.2, 10.1: 4 MB RAM & 160 MB HD
Operational conditions
Operating temperature (T-T)
15 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
63 - 77 °F
Weight & dimensions
Maximum dimensions (W x D x H)
24.8 x 61 x 43.2" (630 x 1550 x 1097 mm)
Pallet dimensions (W x D x H)
39.8 x 30.7 x 53.5" (1010 x 780 x 1359 mm)
Weight
299.8 lbs (136 kg)
Dimensions (WxDxH)
24.8 x 28.3 x 43.2" (630 x 718 x 1097 mm)
Packaging data
Package weight
370.4 lbs (168 kg)
Packaging content
Bundled software
HP PCL 5c, HP PCL 6, HP Postscript Lvl 3
Logistics data
Pallet weight
370.4 lbs (168 kg)
Number of layers per pallet
5 pc(s)
Quantity per pallet
1 pc(s)
Other features
Additional paper trays
500-sheet input tray 4 and feeder
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended humidity operating range
30 - 70%
Power supply type
110~220V
Recommended operating temperature range (T-T)
15 - 25 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284-C, 1 x USB, 1 x 10/100Base- TX, 1 x EIO
Input capacity for envelopes (primary tray)
20 sheets
Custom media sizes
Tray 1: 76 x 127 to 306 x 470 mm; automatic two-sided printing, Tray 2, 3, 4, 5: 148 x 210 to 297 x 431.8 mm Tray 1: 3 x 5 to 12.05 x 18.5 in; automatic two-sided printing, Trays 2, 3, 4, 5: 5.8 x 8.3 to 11.7 x 17 in
Memory upgrade
0.544 GB
Print margin bottom (A4)
0.197" (5 mm)
Print margin left (A4)
0.197" (5 mm)
Print margin right (A4)
0.197" (5 mm)
Print margin top (A4)
0.197" (5 mm)
Other features
Typefaces
80 internal TrueType fonts scalable in HP PCL, 92 internal scalable fonts in HP Postscript Level 3 emulation (Euro symbol built-in); additional font solutions available via third-party flash memory cards
Recommended media weight
Tray 1: 60 - 200; Tray 2, 3, 4, 5: 60 - 120
Standard output capacity for envelopes
40 sheets
Minimum system requirements
Microsoft Windows 7 ready. For more information go to http:///go/windows7. Some features may not be available. Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard disk space); Windows 2000: 300 MHz processor, 64 MB RAM; Windows XP: 233 MHz processor, 64 MB RAM; for all systems: 180 MB availale hard disk space, CD-ROM drive or Internet connection, IEEE-1284 parallel port
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Embedded Web Server, HP eToolbox
Acoustic power emissions
LwAd: 6.6 B(A)
Acoustic pressure emissions
49 dB
Power requirements
100 - 240 VAC (- 10/+ 6%), 50/60 Hz (+/-2 Hz)
Print quality (color, best quality)
600 DPI
Duplex print options
Automatic (standard)
Duty cycle letter size (maximum)
120000 pages per month
Print speed (color, best quality, A4)
28 ppm
Print speed (black, best quality, A4)
28 ppm
Color printing technology
HP ImageREt 3600
Paper handling
100
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2:2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
5
Networking features
Fast Ethernet
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), Germany (TUV- EN60950-IEC 60825-1), Hungary (MEEI- IEC 60950-IEC 60825-1), Japan Radio Law, Lithuania (LS- IEC 60950-IEC 60825-1), Mexico (NOM NYCE-NOM 019 SCFI), Poland (B Mark- IEC 60950-IEC60825-1), (Russia (GOST- R50377), Slovakia (IEC 60950-IEC60825-1), Slovenia (SQI- IEC 60950-EN60825-1), South Africa (IEC 60950-IEC60825-1), USA (UL-UL 60950, FDA-21 CFR Chapter 1 Subchapter J for lasers); Class 1 Laser/LED Product
Downloadable software
Microsoft Windows 2000, XP (32-bit and 64-bit drivers), Server 2003 (32-bit and 64-bit drivers); Apple Macintosh OS 9 and later, Mac OS X v.10.1 and later
Compatible operating systems
Windows Vista; UNIX, Linux, Novell NetWare 5.1 +, OS/2 Microsoft Windows 2000, XP Home, XP Professional, Windows Vista Ready, Windows Server 2003 (32/64 bit); Mac OS 9 +
Product dimensions when open (LxWxD)
24.8"
Print quality (black, best quality)
600 x 600 DPI
Wireless option type
Optional, enabled with purchase of a hardware accessory
Standard output capacity for transparencies
250 sheets
Driver updates
OS/2, UNIX, Linux; basic printing support for DOS; current drivers and software are available from the Internet at /support/clj5550
Duplex supported media size
A3, A4, A5, B4-JIS, B5-JIS
Media handling
Sheetfed
Memory technology
Memory Enhancement technology (MEt)
Control panel
LCD
Maximum paper trays
5
Media size (tray 2)
A4, A3, A5, B4-JIS, B5-JIS
Media type and capacity (tray 2)
500
Media weight (tray 2)
120 g/m²
Media weight (tray 3)
120 g/m²
Paper handling optional/input
Tray 3: 500-sheet paper tray; Tray 4,5: 2 x 500-sheet paper trays; printer stand
Paper handling standard/input
100
Paper handling standard/output
250
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication; wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Color tables, formatter firmware, software drivers
Service & support
1 year on-site warranty. Optional HP Care Pack services available.
Technical features
Empower your business with wide-format colour laser printing. Proven performer with up to 28 ppm, 16 second first page out from "Ready" and up to 288 MB RAM. Simplify printer management with HP Embedded Web Server and HP Web Jetadmin. Demand versatility with expanded media support for a range of options. Printer design and HP Smart printing technology* make supplies management easy. High-capacity HP supplies and duty cycle up to 120,000 pages per month keep intervention rates low. HP Smart printing technology* for precise colour calibration and consistency. Create accurate, consistent colour, precise drawings and great images every time.
Package dimensions (W x D x H)
38.5 x 31.4 x 53.5"
Pallet dimensions (W x D x H) (imperial)
39.8 x 30.7 x 53.5"
Pallet weight (imperial)
369.6 lbs
Weight (imperial)
312 lbs
Acoustic pressure emissions bystander (active, print, copy or scan)
49 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
16 s
First page out (black&white, letter, ready)
16 s
First page out (black&white, letter, sleep)
41 s
Media sizes supported (imperial)
Letter, legal, statement, executive, 11 x 17 in, ledger, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
369.6 lbs
Print speed (black, best quality, letter)
27 ppm
Size (imperial)
24.8"
Print speed (color, best quality, letter)
27 ppm
Print speed (color, draft quality, letter)
27 ppm
Recommended media weight (duplex, imperial)
16 - 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
38.5 x 31.4 x 53.5" (979 x 797 x 1359 mm)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)