HP logo

HP EliteBook 8540w Intel® Core™ i7 i7-620M 15.6" HD+ 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268125
Info modified on:
02 Sept 2024, 22:58:12
Guarantee:
HP Services offers limited 3-year standard parts and labor onsite, next business dayand toll-free 7 x 24 hardware technical phone support; 1-year limitedon primary battery. On-site service andupgrades are also available.
Long product name HP EliteBook 8540w Intel® Core™ i7 i7-620M 15.6" HD+ 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional:

HP EliteBook 8540w Base Model Mobile Workstation

HP EliteBook 8540w Intel® Core™ i7 i7-620M 15.6" HD+ 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional:






Short summary description HP EliteBook 8540w Intel® Core™ i7 i7-620M 15.6" HD+ 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional:

HP EliteBook 8540w, Intel® Core™ i7, 2.66 GHz, 15.6", 1600 x 900 pixels, 4 GB, 250 GB

Long summary description HP EliteBook 8540w Intel® Core™ i7 i7-620M 15.6" HD+ 4 GB DDR3-SDRAM 250 GB HDD NVIDIA® Quadro® FX 880M Windows 7 Professional:

HP EliteBook 8540w. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 15.6", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® FX 880M. Operating system installed: Windows 7 Professional. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.