location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MSPP2403 MP3/MP4 player accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSPP2403
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MSPP2403
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045205507
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:00:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MSPP2403 MP3/MP4 player accessory
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee: 12 months
Long product name CoreParts MSPP2403 MP3/MP4 player accessory :
The short editorial description of CoreParts MSPP2403 MP3/MP4 player accessory

iPod touch 1st Gen Touch panel with bezel and home buttom full assambly Black
More>>>
Short summary description CoreParts MSPP2403 MP3/MP4 player accessory:
This short summary of the CoreParts MSPP2403 MP3/MP4 player accessory data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MSPP2403, Apple, Black, CE, 3.94" (100 mm), 0.787" (20 mm), 5.91" (150 mm)

Long summary description CoreParts MSPP2403 MP3/MP4 player accessory:
This is an auto-generated long summary of CoreParts MSPP2403 MP3/MP4 player accessory based on the first three specs of the first five spec groups.

CoreParts MSPP2403. Brand compatibility: Apple, Product color: Black, Certification: CE. Width: 3.94" (100 mm), Depth: 0.787" (20 mm), Height: 5.91" (150 mm). Package height: 5.91" (150 mm), Package width: 3.94" (100 mm), Package depth: 0.787" (20 mm)

Brand Image Article code product Stock Price from
CoreParts

CoreParts MSPP2402 MP3/MP4 player accessory
(show image)
MSPP2402 MSPP2402 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)