location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK105B telephone cable 196.9" (5 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK105B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK105B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045078200
Category:
Cables used to transmit telephone signals.
Telephone Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:35:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MPK105B telephone cable 196.9" (5 m) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - RJ-12 Male
  • - RJ-12 Male
  • - Black
Guarantee: 300 months
Long product name Microconnect MPK105B telephone cable 196.9" (5 m) Black :
The short editorial description of Microconnect MPK105B telephone cable 196.9" (5 m) Black

Modular Straight RJ12 6C/6P, 5m, Black
More>>>
Short summary description Microconnect MPK105B telephone cable 196.9" (5 m) Black:
This short summary of the Microconnect MPK105B telephone cable 196.9" (5 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK105B, 196.9" (5 m), RJ-12, RJ-12, Black, Male, Male

Long summary description Microconnect MPK105B telephone cable 196.9" (5 m) Black:
This is an auto-generated long summary of Microconnect MPK105B telephone cable 196.9" (5 m) Black based on the first three specs of the first five spec groups.

Microconnect MPK105B. Cable length: 196.9" (5 m), Connector 1: RJ-12, Connector 2: RJ-12. Weight: 0.212 oz (6 g), Package width: 7.87" (200 mm), Package depth: 6.93" (176 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MPK103 telephone cable 118.1" (3 m) White
(show image)
MPK103 MPK103 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK105 telephone cable 196.9" (5 m) White
(show image)
MPK105 MPK105 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK120 telephone cable 787.4" (20 m) White
(show image)
MPK120 MPK120 0.00
(excl. VAT)
0 (incl. VAT)