CoreParts logo

CoreParts MMI0339/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61261
Info modified on:
12 Mar 2024, 10:53:16
Bullet Points CoreParts MMI0339/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMI0339/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz:

2GB Memory Module for IBM 1333Mhz DDR3 Major SO-DIMM

Short summary description CoreParts MMI0339/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz:

CoreParts MMI0339/2048, 2 GB, 1 x 2 GB, DDR3, 1333 MHz, Green

Long summary description CoreParts MMI0339/2048 memory module 2 GB 1 x 2 GB DDR3 1333 MHz:

CoreParts MMI0339/2048. Component for: Laptop, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.