CoreParts logo

CoreParts MMH9652/512 memory module 0.5 GB DDR2 667 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17881
Info modified on:
12 Mar 2024, 12:00:47
Bullet Points CoreParts MMH9652/512 memory module 0.5 GB DDR2 667 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMH9652/512 memory module 0.5 GB DDR2 667 MHz:

512MB Memory Module for HP 667Mhz DDR2 Major SO-DIMM

Short summary description CoreParts MMH9652/512 memory module 0.5 GB DDR2 667 MHz:

CoreParts MMH9652/512, 0.5 GB, DDR2, 667 MHz, 200-pin SO-DIMM, Green

Long summary description CoreParts MMH9652/512 memory module 0.5 GB DDR2 667 MHz:

CoreParts MMH9652/512. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 200-pin SO-DIMM, Product color: Green

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.