CoreParts logo

CoreParts MMG1085/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40571
Info modified on:
12 Mar 2024, 10:40:34
Bullet Points CoreParts MMG1085/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Guarantee:
120 months
Long product name CoreParts MMG1085/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz:

2GB Memory Module 800Mhz DDR2 Major DIMM

Short summary description CoreParts MMG1085/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz:

CoreParts MMG1085/2048, 2 GB, 1 x 2 GB, DDR2, 800 MHz, Green

Long summary description CoreParts MMG1085/2048 memory module 2 GB 1 x 2 GB DDR2 800 MHz:

CoreParts MMG1085/2048. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Product color: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.