location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts ML10204 projector lamp 160 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML10204
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML10204
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327747819
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 12:35:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts ML10204 projector lamp 160 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 months Warranty
Guarantee: 12 months
Long product name CoreParts ML10204 projector lamp 160 W :
The short editorial description of CoreParts ML10204 projector lamp 160 W

Projector Lamp for ViewSonic 2000 hours, 160 Watt fit for ViewSonic Projector PRO8100
More>>>
Short summary description CoreParts ML10204 projector lamp 160 W:
This short summary of the CoreParts ML10204 projector lamp 160 W data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts ML10204, 160 W, 2000 h, Viewsonic, ViewSonic PRO8100

Long summary description CoreParts ML10204 projector lamp 160 W:
This is an auto-generated long summary of CoreParts ML10204 projector lamp 160 W based on the first three specs of the first five spec groups.

CoreParts ML10204. Bulb power: 160 W, Service life of lamp: 2000 h, Brand compatibility: Viewsonic, Compatibility: ViewSonic PRO8100, Country of origin: China

Brand Image Article code product Stock Price from
Electrified

Electrified RLC-032 projector lamp
(show image)
RLC-032 RLC-032 0.00
(excl. VAT)
0 (incl. VAT)
Diamond Lamps

Diamond Lamps RLC-032 projector lamp 160 W
(show image)
RLC-032 RLC-032 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10140 projector lamp 180 W
(show image)
ML10140 ML10140 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10131 projector lamp 275 W
(show image)
ML10131 ML10131 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10130 projector lamp 180 W
(show image)
ML10130 ML10130 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10100 projector lamp 275 W
(show image)
ML10100 ML10100 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10090 projector lamp 300 W
(show image)
ML10090 ML10090 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10415 projector lamp 260 W P-VIP
(show image)
ML10415 ML10415 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10322 projector lamp 160 W UHP
(show image)
ML10322 ML10322 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10256 projector lamp 230 W
(show image)
ML10256 ML10256 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)