CoreParts logo

CoreParts MBF1102 camera/camcorder battery Lithium-Ion (Li-Ion) 2100 mAh

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23163
Info modified on:
12 Mar 2024, 10:52:14
Bullet Points CoreParts MBF1102 camera/camcorder battery Lithium-Ion (Li-Ion) 2100 mAh:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts MBF1102 camera/camcorder battery Lithium-Ion (Li-Ion) 2100 mAh:

Battery for Panaso. Camcorder 24Wh Li-ion 6V 4Ah

Short summary description CoreParts MBF1102 camera/camcorder battery Lithium-Ion (Li-Ion) 2100 mAh:

CoreParts MBF1102, 2100 mAh, 6 V, Lithium-Ion (Li-Ion)

Long summary description CoreParts MBF1102 camera/camcorder battery Lithium-Ion (Li-Ion) 2100 mAh:

CoreParts MBF1102. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Purpose: Camera. Width: 4.72" (120 mm), Depth: 0.866" (22 mm), Height: 1.57" (40 mm). Quantity per pack: 1 pc(s), Package width: 3.78" (96 mm), Package depth: 2.13" (54 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.