CoreParts logo

CoreParts KIT372 computer case part Universal HDD Cage

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19612
Info modified on:
13 Mar 2024, 08:58:10
Bullet Points CoreParts KIT372 computer case part Universal HDD Cage:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Guarantee:
12 months
Long product name CoreParts KIT372 computer case part Universal HDD Cage:

2.5" Hotswap tray Sun hdd:2.5" SAS

Short summary description CoreParts KIT372 computer case part Universal HDD Cage:

CoreParts KIT372, Universal, HDD Cage, Black, Sun Sparc Enterprise T5440, T2000 Sun FIRE X4600 M2, V445, X4100 M2, X4100, V245, V215, T2000,..., 6.3" (160 mm), 1.1" (28 mm)

Long summary description CoreParts KIT372 computer case part Universal HDD Cage:

CoreParts KIT372. Compatible chassis type: Universal, Type: HDD Cage, Product color: Black. Width: 6.3" (160 mm), Depth: 1.1" (28 mm), Height: 4.33" (110 mm). Package width: 6.3" (160 mm), Package depth: 1.1" (28 mm), Package height: 4.33" (110 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.