Lenovo logo

Lenovo 92P1106 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56235
Info modified on:
09 May 2023, 16:54:28
Long product name Lenovo 92P1106 power adapter/inverter Indoor 90 W Black:

Thinkpad 90W AC Adapter

Short summary description Lenovo 92P1106 power adapter/inverter Indoor 90 W Black:

Lenovo 92P1106, Laptop, Indoor, 100-240 V, 90 W, ThinkPad T61, T61p, Black

Long summary description Lenovo 92P1106 power adapter/inverter Indoor 90 W Black:

Lenovo 92P1106. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.