location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Mobile Pro™ Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Pro™ Headset
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980366-0914
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:57
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Guarantee: 2-year manufacturer's guarantee
Long product name Logitech Mobile Pro™ Headset :
The short editorial description of Logitech Mobile Pro™ Headset

Pro-Talk Bluetooth Headset
More>>>
Logitech Mobile Pro™ Headset:
The official marketing text of Logitech Mobile Pro™ Headset as supplied by the manufacturer

Logitech´s Mobile Pro™ Headset offers cordless freedom and convenience. It has a comfortable, padded and easy-to-adjust ear clip, which fits either ear. The boom microphone is adjustable and includes noise-cancelling technology which means that you'll be heard even in noisy environments like crowded meeting rooms or airports. The long-life battery offers up to 8 hours of talk time — or hundreds of hours on standby - between charges.
Bluetooth 1.2 compatible: Bluetooth 1.2 is the latest version of this cordless technology now used in millions of products by hundreds of different companies. It works with any Bluetooth phone, but offers a number of improvements. Chief among them is adaptive frequency hopping, which means the headset works excellently even in areas where WiFi computers are being used. (Most Bluetooth headsets use Bluetooth 1.1 and can struggle when in range of WiFi products.) Bluetooth 1.2 also offers faster connection time and improved audio quality. The headset also works with your Bluetooth-compatible PC.
Soft-touch quality and comfort: Flexible, soft-touch ear-piece delivers crystal-clear sound quality and clips gently to either ear for a comfortable fit.
Buttons and indicators: An indicator LED tells you when the headset is on, a simple control lets you adjust volume without needing to touch your phone, and a separate multifunction button lets you turn your headset on and off or answer and end calls.
Noise-canceling boom microphone: Reduce disturbing sounds in noisy environments. You can also easily adjust the boom for better position.

Short summary description Logitech Mobile Pro™ Headset:
This short summary of the Logitech Mobile Pro™ Headset data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Mobile Pro™ Headset, 1.06 oz (30 g), Headset

Long summary description Logitech Mobile Pro™ Headset:
This is an auto-generated long summary of Logitech Mobile Pro™ Headset based on the first three specs of the first five spec groups.

Logitech Mobile Pro™ Headset. Product type: Headset. Weight: 1.06 oz (30 g)

Performance
Product type *
Headset
Battery
Talk time
8 h
Standby time
300 h
Weight & dimensions
Weight
1.06 oz (30 g)
Other features
Special features
-Bluetooth v1.2 compliant. Headset profile and Hands free compliant. -Full duplex (bi-directional communication) digital transmission. -Secure digital Bluetooth transmission. -Broadcasting range of 10 meters. Package Content: Logitech Mobile Pro Headset; Durable carrying case/charging station; AC power adapter; User's guide.
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 08:29:24
Uk has collected 1 expert review for Logitech Mobile Pro™ Headset and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2018-06-01 08:29:24
A Bluetooth headset for mobile phones...
80%
Brand Image Article code product Stock Price from
Logitech Mobile Earbud Headset Nokia HDC-9P Wired Logitech Mobile Earbud Headset Nokia HDC-9P Wired
(show image)
980162-0914 Mobile Earbud Headset Nokia HDC-9P 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Headset Mobile Earbud Sony-Ericson Wired Logitech Headset Mobile Earbud Sony-Ericson Wired
(show image)
980160-0914 Headset Mobile Earbud Sony-Ericson 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)