location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U950P Wired Dot matrix POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U950P (253): Parallel, w/o PS, ECW, modified paper guide
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C176253
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946481791
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson TM-U950P Wired Dot matrix POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Dot matrix POS printer
  • - Connectivity technology: Wired
  • - White
  • - 12.3 lbs (5.6 kg)
Long product name Epson TM-U950P Wired Dot matrix POS printer :
The short editorial description of Epson TM-U950P Wired Dot matrix POS printer

TM-U950 - Bi-directional, 9-pin, 69.5 ± 0.5 (W) x 83.0 mm, 24 VDC, 5.6 kg
More>>>
Epson TM-U950P Wired Dot matrix POS printer:
The official marketing text of Epson TM-U950P Wired Dot matrix POS printer as supplied by the manufacturer

Fast multipart printing This versatile and reliable impact printer is ideal for receipts, journals and slips in most retail environments and is capable of driving two cash drawers. The TM-U950 is designed to handle jobs which need maximum information in the minimum time and can print slips with up to four copies, and also offers ultra-fast output of up to 88 columns on A4 paper. Easy to use and maintain It is also simple to use and maintain with easy paper loading, auto-cutter, plus security features such as paper-low detectors. An optional MICR device is available.

Short summary description Epson TM-U950P Wired Dot matrix POS printer:
This short summary of the Epson TM-U950P Wired Dot matrix POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U950P, Dot matrix, POS printer, 0.0512 x 0.122" (1.3 x 3.1 mm), 16.7 cpi, Wired, Parallel

Long summary description Epson TM-U950P Wired Dot matrix POS printer:
This is an auto-generated long summary of Epson TM-U950P Wired Dot matrix POS printer based on the first three specs of the first five spec groups.

Epson TM-U950P. Print technology: Dot matrix, Type: POS printer, Character size: 0.0512 x 0.122" (1.3 x 3.1 mm). Connectivity technology: Wired, Standard interfaces: Parallel. Mean time between failures (MTBF): 180000 h, Country of origin: China, Certification: VCCI, FCC, CE, UL, CSA. Product color: White. Input current: 1.8 A, Power supply type: DC

Printing
Character size
0.0512 x 0.122" (1.3 x 3.1 mm)
Character density
16.7 cpi
Print technology *
Dot matrix
Type *
POS printer
Ports & interfaces
Parallel connector
Yes
Connectivity technology *
Wired
Parallel ports quantity
1
Standard interfaces
Parallel
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Mean time between failures (MTBF)
180000 h
Country of origin
China
Certification
VCCI, FCC, CE, UL, CSA
Design
Product color *
White
Power
Input current
1.8 A
Power supply type
DC
Weight & dimensions
Weight
12.3 lbs (5.6 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
14.2" (360 mm)
Package depth
16.7" (425 mm)
Package height
13" (330 mm)
Package weight
14.7 lbs (6.68 kg)
Print technology
Column capacity
40 / 30
Logistics data
Quantity per pallet
24 pc(s)
Quantity per pallet layer
4 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
88.6" (2.25 m)
Quantity per pallet (UK)
36 pc(s)
Quantity per pallet layer (UK)
6 pc(s)
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
88.6" (2.25 m)
Other features
Dimensions (WxDxH)
9.88 x 11.7 x 7.66" (251 x 298 x 194.5 mm)