location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro V
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Amilo Pro V2000 Edition
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAP:NDL-148250-001
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1.5 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.25 GB
  • - 40 GB DVD-ROM
  • - Intel® 855GM
  • - 4 h
Long product name Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM :
The short editorial description of Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM

AMILO PRO V2000 P4M-1.5G 40GB 256MB 15'' XGA Combo CDRW & DVD
More>>>
Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM:
The official marketing text of Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM as supplied by the manufacturer

Attractively priced mobility for professionals
The AMILO Pro V Edition is designed to deliver breath-taking performance and best-in-class mobility at very attractive prices. The products are constantly refreshed to ensure latest technology especially for small and medium enterprises. It features a large display for a maximum viewing comfort and an
ergonomic full-size keyboard. Ideal for users working both on the road and in the office, it features a built-in optical drive and, of course, modem and LAN is integrated for easy connectivity. Several models offer also integrated Wireless LAN.

Short summary description Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM:
This short summary of the Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO Pro V2000 Edition, Intel® Celeron® M, 1.5 GHz, 15", 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM:
This is an auto-generated long summary of Fujitsu AMILO Pro V2000 Edition Intel® Celeron® M 15" 0.25 GB 40 GB Intel® 855GM based on the first three specs of the first five spec groups.

Fujitsu AMILO Pro V2000 Edition. Processor family: Intel® Celeron® M, Processor frequency: 1.5 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® 855GM. Weight: 6.39 lbs (2.9 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
1.5 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Maximum internal memory *
2 GB
Storage
Total storage capacity *
40 GB
HDD interface
Ultra-ATA/133
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® 855GM
Discrete graphics card *
Yes
Audio
Audio system
Built-in microphone and two speakers
Optical drive
DVD read speed
8x
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Network
Networking features
Built-in 10/100 Mbps LAN, Intel PRO/Wireless 2200BG LAN
Ports & interfaces
I/O ports
1 x infrared link (Fast IrDa 1.1 max 4 MB/s) 1 x IEEE1394, 3 x USB 2.0, 1 x S-Video out 1 x parallel, 1 x VGA, 1 x modem, 1 x LAN RJ-45 1 x type II PC Card slot (32-bit Card Bus) 3 in 1 flash card port SD/MS/MMC, 1 x microphone, 1 x headphone, 1 x DC-in
Software
Bundled software
Adobe Acrobat Reader 5.0 or higher, Nero 6 CD creator, Driver and Utility CD including F-Secure Antivirus, Easy Guide on-line user documentation
Battery
Battery capacity
4400 mAh
Battery life (max)
4 h
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Other features
Dimensions (WxDxH)
12.8 x 10.6 x 1.3" (326 x 270 x 33 mm)
Internal modem
Yes
Modem speed
56 Kbit/s