location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot G6 NON 7.1Mpix 32MB USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9685A013
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7.1 MP CCD
  • - Image sensor size: 1/1.8"
  • - Optical zoom: 4x Digital zoom: 4.1x
  • - Video recording 640 x 480 pixels
Long product name Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD :
The short editorial description of Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD

PowerShot G6 NON-7.1mio pixel CCD-DIGIC processor 4x zoom lens with fast f2 aperture-vari angel LCD
More>>>
Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD:
The official marketing text of Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD as supplied by the manufacturer

Capable and versatile, the PowerShot G6 packs a vast array of advanced technology into a compact, ergonomic body, all working in concert to unleash new levels of photographic control.

7.1 Megapixels & 4x optical zoom
f/2.0 lens
12 modes (2 custom)
RAW mode
Ergonomic
2.0" vari-angle LCD
DIGIC and iSAPs for fast, accurate results
FlexiZone AF/AE & 9-point AiAF
Full range of accessories
PictBridge/Canon Direct Print compatible

Technology and creativity in perfect balance.
Feels great
From the minute you pick it up, the PowerShot G6 inspires confidence. All key controls fall immediately under your fingertips and the rubberised grip makes the camera feel like an extension of your hand. Flip out the large 2.0" vari-angle LCD and you are ready for anything.

Resolution to burn
The 7.1 Megapixel resolution allows detailed prints in excess of A3 size and prints without loss of detail from tight, post-shoot crops.

Precision lens
Great in low light conditions, the fast f/2.0 - f/3.0 lens has a versatile focal length range of 7.2 to 28.8mm (35-140mm equivalent in 35mm format).

Wealth of options
An SLR-style Mode Dial allows you to call up any one of 12 different shooting modes. Two custom modes can be used to save and retrieve your favourite combination of settings.

High-performance
With incredible speed, Canon's purpose-built DIGIC processor executes the complex algorithms required for accurate image rendering. The result is superb quality images, more accurate focusing and metering, longer battery life and fast start-up times.

iSAPS Technology
Like a built-in photographer's assistant, iSAPS improves auto exposure, auto white balance and auto focus accuracy by monitoring settings and readings, and using these to interpret the shooting situation.

Stay focused
When you need to be fast, the 9-point AiAF focuses quickly on your subject, even when it is off-centre. For full control, FlexiZone AF/AE allows scrolling and selection of the auto focus point from across the frame.

Room to grow
For professional lighting results, the PowerShot G6 is compatible with all Canon Speedlite flash units. Optional converter lenses further extend the camera's range.

Image Management
For total post-shoot control, the PowerShot G6 supports simultaneous JPEG and lossless RAW image recording for both flexibility and flawless 'digital negatives'. ZoomBrowser (Windows) and ImageBrowser (Mac) help manage your work, while ArcSoft PhotoStudio provides extensive image editing and manipulation options. Share shots and create online photo albums with 100MB of free space through CANON iMAGE GATEWAY.

Direct printing
Your PowerShot G6 is fully PictBridge and Canon Direct Print compliant, allowing it to connect and print directly to any compatible photo printer.

Short summary description Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD:
This short summary of the Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot G6 NON 7.1Mpix 32MB USB, 7.1 MP, 1/1.8", CCD, 4x, 13.4 oz (380 g)

Long summary description Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD:
This is an auto-generated long summary of Canon PowerShot G6 NON 7.1Mpix 32MB USB 1/1.8" 7.1 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot G6 NON 7.1Mpix 32MB USB. Megapixel: 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4.1x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Internal memory: 32 MB. Weight: 13.4 oz (380 g)

Picture quality
Image sensor size *
1/1.8"
Megapixel *
7.1 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
4.1x
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Flash
Flash modes *
Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Internal memory
32 MB
Memory
Compatible memory cards *
Microdrive
Display
Display *
LCD
Display diagonal *
2"
Camera
Shooting modes *
Auto, Manual, Movie
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
13.4 oz (380 g)
Other features
Dimensions (WxDxH)
4.13 x 2.87 x 2.88" (104.9 x 72.8 x 73.1 mm)
Digital SLR
No
Brand Image Article code product Stock Price from
Canon PowerShot G6 1/1.8" 7.1 MP CCD Black, Silver Canon PowerShot G6 1/1.8" 7.1 MP CCD Black, Silver
(show image)
9685A011 G6 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot G6 + MD CARD 1/1.8" 7.1 MP CCD Black, Silver Canon PowerShot G6 + MD CARD 1/1.8" 7.1 MP CCD Black, Silver
(show image)
9685A021 PowerShot G6 + MD CARD 0.00
(excl. VAT)
0 (incl. VAT)