location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XU75
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-XU75
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Standard throw projector Silver
  • - LCD 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 4:3 450:1
  • - Screen size compatibility: 40 - 300" Number of colors: 16.78 million colors
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 1 W
  • - AC 245 W
Long product name Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver :
The short editorial description of Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver

PLC-XU75, LCD, XGA (1024x768), 2500 lm, 450:1
More>>>
Short summary description Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver:
This short summary of the Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XU75, 2500 ANSI lumens, LCD, XGA (1024x768), 450:1, 4:3, 40 - 300"

Long summary description Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver:
This is an auto-generated long summary of Sanyo PLC-XU75 data projector Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) Silver based on the first three specs of the first five spec groups.

Sanyo PLC-XU75. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHP. Focus: Manual, Focal length range: 26.7 - 32 mm, Aperture range (F-F): 1.7 - 2.1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported video modes: 1035i, 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Brand Image Article code product Stock Price from
Sanyo

Sanyo PLC-XU78 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
PLC-XU78 PLC-XU78 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)