location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Headset BH-602 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-602
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02701N8
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia Bluetooth Headset BH-602 Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR
  • - Lithium Polymer (LiPo) 210 mAh
Long product name Nokia Bluetooth Headset BH-602 Wireless Black :
The short editorial description of Nokia Bluetooth Headset BH-602 Wireless Black

Bluetooth Headset BH-602
More>>>
Short summary description Nokia Bluetooth Headset BH-602 Wireless Black:
This short summary of the Nokia Bluetooth Headset BH-602 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Headset BH-602, Wireless, 0.635 oz (18 g), Headset, Black

Long summary description Nokia Bluetooth Headset BH-602 Wireless Black:
This is an auto-generated long summary of Nokia Bluetooth Headset BH-602 Wireless Black based on the first three specs of the first five spec groups.

Nokia Bluetooth Headset BH-602. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.635 oz (18 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 13:46:27
Uk has collected 1 expert review for Nokia Bluetooth Headset BH-602 Wireless Black and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
phonearena.com
Updated:
2011-08-02 13:46:26
The well-known Nokia produces not only mobile phones, but accessories for them too. These are intended to improve the functionality of the phones and to make them more convenient to use. For some, Bluetooth handsfree are a part of their everyday life...
Good Long talk and standby time for a headset with DSP technology, Comfortable for long use, Very fast charging...
Bad Heavier than the average, Not very stable...
Bottom line Nice and clean design, easy to use, convenient for continuous wear, extremely fast charging and lasting battery – Nokia BH-602 is all that. If the sound quality during a call was a little better, the device would be a perfect solution for business peop...
75%
Country Distributor
Norway 1 distributor(s)