EIKI logo

EIKI 610 341 7493 projector lamp 175 W UHP

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20765
Info modified on:
14 Mar 2024, 19:39:14
Guarantee:
90 days
Long product name EIKI 610 341 7493 projector lamp 175 W UHP:

Lamp for EIKI LC-XD25U LC-XD25, 175 W, UHP

Short summary description EIKI 610 341 7493 projector lamp 175 W UHP:

EIKI 610 341 7493, UHP, 175 W, 3500 h, EIKI, LC-XD25U LC-XD25

Long summary description EIKI 610 341 7493 projector lamp 175 W UHP:

EIKI 610 341 7493. Lamp type: UHP, Bulb power: 175 W, Service life of lamp: 3500 h, Brand compatibility: EIKI, Compatibility: LC-XD25U LC-XD25

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.