Kingpin Screens logo

Kingpin Screens Crown Electric Screen projection screen 90" 16:9

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63164
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 years.
Long product name Kingpin Screens Crown Electric Screen projection screen 90" 16:9:

Crown Electric Screen\210cm\16:9

Short summary description Kingpin Screens Crown Electric Screen projection screen 90" 16:9:

Kingpin Screens Crown Electric Screen, 90", 78.7" (2 m), 44.3" (112.5 cm), 16:9

Long summary description Kingpin Screens Crown Electric Screen projection screen 90" 16:9:

Kingpin Screens Crown Electric Screen. Diagonal: 90", Viewable screen width (W): 78.7" (2 m), Viewable screen height (H): 44.3" (112.5 cm), Native aspect ratio: 16:9

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.