location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Advanced Mini Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Advanced Mini Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
250410U show
Show alternative article codes used in the online market place
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93805
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo ThinkPad Advanced Mini Dock :
The short editorial description of Lenovo ThinkPad Advanced Mini Dock

ThinkPad Advanced Mini Dock
More>>>
Lenovo ThinkPad Advanced Mini Dock:
The official marketing text of Lenovo ThinkPad Advanced Mini Dock as supplied by the manufacturer

The ThinkPad Advanced Mini Dock offers enhanced cable management and connectivity in a surprisingly small form factor. Ideal for notebook users who need quick and easy access to peripherals but do not require full desktop expansion capability.

Features & Benefits:

- Left corner alignment for easy system attachment
- Step-by-step LEDs and convenient buttons for easy system ejection
- Standard device ports - 4 USB 2.0 ports, 1 PS/2 port for keyboard or mouse, serial, and parallel
- Audio/video ports - Microphone in, headphone out, S/PDIF (digital audio), DVI-D, VGA
- Communication ports - Gigabit Ethernet (RJ-45) and modem (RJ-11)
- Integrated key lock and optional cable lock slot to secure your ThinkPad notebook and your ThinkPad Advanced Mini Dock
- 90W AC adapter - Recharges the ThinkPad system battery while fueling all functions of the ThinkPad Advanced Mini Dock
- Compatible with ThinkPad Z60t and Z60m notebooks. Does not support earlier ThinkPad models
- And it's backed by a Warranty by Lenovo with renowned Service and Support available from IBM

Short summary description Lenovo ThinkPad Advanced Mini Dock:
This short summary of the Lenovo ThinkPad Advanced Mini Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Advanced Mini Dock, 13.1 x 8.39 x 2.13" (334 x 213 x 54 mm), 1 x S/PDIF 1 x RJ-11 1 x DVI-D

Long summary description Lenovo ThinkPad Advanced Mini Dock:
This is an auto-generated long summary of Lenovo ThinkPad Advanced Mini Dock based on the first three specs of the first five spec groups.

Lenovo ThinkPad Advanced Mini Dock. Dimensions (WxDxH): 13.1 x 8.39 x 2.13" (334 x 213 x 54 mm), I/O ports: 1 x S/PDIF 1 x RJ-11 1 x DVI-D

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Parallel ports quantity
1
Serial ports quantity
1
Ports & interfaces
PS/2 ports quantity
1
Network
Ethernet LAN (RJ-45) ports
1
Other features
Dimensions (WxDxH)
13.1 x 8.39 x 2.13" (334 x 213 x 54 mm)
I/O ports
1 x S/PDIF 1 x RJ-11 1 x DVI-D
Country Distributor
United Kingdom 1 distributor(s)