Canon logo

Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167335
Info modified on:
21 Oct 2022, 10:14:07
Long product name Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:

LaserBase MF3110 All-in-One 20 ppm / 600x600 dpi /1200x2400 dpi

Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:

Your ultra fast, compact and complete laser multifunctional

Enjoy easy multifunctional efficiency with the LaserBase MF3110. This compact All-In-One delivers high quality laser printing, digital copying and colour scanning - with a network printing option.

More productivity in less space

Benefit from productive laser printing, digital copying and colour scanning in a single, All-In-One unit. The affordable LaserBase MF3110 performs the work of three high quality machines - to cut your outlay costs significantly and save on precious office space.

Ultra fast performance

Speed up your workflow with fast printing or copying at 20 pages per minute. Canon's SURF technology virtually eliminates warm-up time, resulting in rapid first prints - in approximately 14 seconds. The 64 MB printer memory accelerates image processing tasks. Plus a USB2.0 Hi-Speed interface transfers data speedily between your LaserBase and PC.

Professional quality output

Improve your image with professional laser printing for your documents, at a high 1200 x 600 dpi resolution (enhanced). The CCD scanner delivers a 1200 x 2400 dpi resolution with 48/24-bit colour depth, giving maximum detail to scanned images.

Ease of use and efficiency

Simply replace the All-in-One cartridge, containing toner and all essential parts, and your LaserBase is as good as new. It ensures consistently high laser print quality throughout the entire lifetime of your LaserBase MF3110. A toner saver mode cuts down your running costs, while still giving clear prints and copies. The 250-sheet paper capacity provides continuous productivity. Plus you benefit from time and cost-saving digital copying functions - such as electronic sort, Scan-Once/Print-Many and the ability to copy two A4 originals on one A4 page.

Optional network printing

Share printing resources with everyone on your network, with the optional AXIS 1650 Print Server. Small and simple to install, it brings productive laser network printing to all connected PCs. The Print Server can be configured and managed easily, using a standard web browser. This allows users to monitor the printer status and carry out printing tasks directly from any connected desktop.

Short summary description Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:

Canon LaserBase MF3110, Laser, 1200 x 600 DPI, Color scanning, A4

Long summary description Canon LaserBase MF3110 Laser A4 1200 x 600 DPI 20 ppm:

Canon LaserBase MF3110. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.