Small Standard Cash Drawer, Black
International Cash Drawer 3S-423, Stainless steel, Black, 15.9" (405 mm), 16.7" (423 mm), 3.86" (98 mm)
International Cash Drawer 3S-423. Housing material: Stainless steel, Product color: Black. Width: 15.9" (405 mm), Depth: 16.7" (423 mm), Height: 3.86" (98 mm)