location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5553
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55530084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002432371129
Category:
Device for fastening together sheets of paper together with a staple or staples.
Staplers Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101294
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2022 08:38:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Leitz 5553 :
The short editorial description of Leitz 5553

Super Heavy Duty Flat Clinch Stapler 5553
More>>>
Leitz 5553:
The official marketing text of Leitz 5553 as supplied by the manufacturer

Professional stapler for back office and copy shops.

Features:

- Staples up to 120 sheets
- With great added features, such as the staple refill indicator, variable paper guide, and a drawer for spare staples.
- Staples always at hand- spare staple compartment in the base part for 4 strips of 100 staples.
- Easy staple refill due to spring load.
- Low power requirement due to flat clinch function.
- Takes 23/15XL.

Short summary description Leitz 5553:
This short summary of the Leitz 5553 data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 5553, 120 sheets, 23/15XL, 2.2" (5.6 cm), 1000 staples, 5.73 lbs (2.6 kg), 14.6 x 4.29 x 9.21" (370 x 109 x 234 mm)

Long summary description Leitz 5553:
This is an auto-generated long summary of Leitz 5553 based on the first three specs of the first five spec groups.

Leitz 5553. Stapling capacity: 120 sheets, Type of staple: 23/15XL, Throat depth: 2.2" (5.6 cm). Weight: 5.73 lbs (2.6 kg), Dimensions (WxDxH): 14.6 x 4.29 x 9.21" (370 x 109 x 234 mm)

Features
Type of staple
23/15XL
Throat depth
2.2" (5.6 cm)
Stapling capacity *
120 sheets
Features
Capacity
1000 staples
Weight & dimensions
Weight
5.73 lbs (2.6 kg)
Dimensions (WxDxH)
14.6 x 4.29 x 9.21" (370 x 109 x 234 mm)