location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Labtec Check ‘Labtec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Arena 685 5.1 Speaker System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970128-0914
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Labtec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Labtec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:23
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One-year limited warranty
Long product name Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels :
The short editorial description of Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels

Arena 685 5.1 Speaker System
More>>>
Short summary description Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels:
This short summary of the Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Labtec Arena 685 5.1 Speaker System, 5.1 channels, 26.5 W, 80 dB, Wired

Long summary description Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels:
This is an auto-generated long summary of Labtec Arena 685 5.1 Speaker System speaker set 26.5 W 5.1 channels based on the first three specs of the first five spec groups.

Labtec Arena 685 5.1 Speaker System. Audio output channels: 5.1 channels, RMS rated power: 26.5 W. Signal-to-Noise Ratio (SNR): 80 dB. Connectivity technology: Wired

Brand Image Article code product Stock Price from
Altec Lansing

Altec Lansing (151IE) 151i powered audio system speaker set 5.1 channels 4.5 W
(show image)
151IE (151IE) 151i powered audio system 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)