location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-1008P Unmanaged Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-1008P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-1008P/B
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points D-Link DES-1008P Unmanaged Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 1000 entries
  • - Power over Ethernet (PoE)
Long product name D-Link DES-1008P Unmanaged Power over Ethernet (PoE) :
The short editorial description of D-Link DES-1008P Unmanaged Power over Ethernet (PoE)

DES-1008P, 8-Port Desktop Switch with 4 PoE ports
More>>>
D-Link DES-1008P Unmanaged Power over Ethernet (PoE):
The official marketing text of D-Link DES-1008P Unmanaged Power over Ethernet (PoE) as supplied by the manufacturer

8-Port Desktop Switch with 4 Power over Ethernet (PoE) ports

The DES-1008P 8-Port switch can convey power to up to four network devices via the usual network cables using Power over Ethernet technology. This provides a cost-effective entry-level solution for users wishing to make the most of their network. The DES-1008P enables users to easily connect and supply power to devices such as wireless Access Points (AP), IP cameras and IP phones via the common network cables.

As a switch, the DES-1008P can be used to share files, music and video across your network or create a multi-player gaming environment. Users can also add multiple computers, printers, Network Attached Storage (NAS) and any other Ethernet device onto a network.

This device runs ultra-quiet, making it ideal for both home and small office use. In addition, it can be wall-mounted to save desktop space.

IEEE 802.3af Power over Ethernet (PoE)

Four out of the eight ports on the DES-1008P support the IEEE 802.3af standard for Power over Ethernet (PoE). Each of these ports can supply up to 15.4W, up to a total PoE budget of 56W, allowing users to attach IEEE 802.3af-compliant devices without requiring an additional power source.
Networking devices receiving power in this way do not need to be placed within close proximity of a power outlet, allowing greater flexibility for their placement.
Compliance with IEEE 802.3af also means that when a compliant device is attached, the switch automatically adjusts the power supplied to that device.
For non-compliant devices, a PoE adapter such as D-Link’s DWL-P50 can be used to still allow the switch to be the power source.

Superior performance

The switch is completely unmanaged, so no configuration is required and installation is quick and easy. Support for auto-MDI/MDI-X on all ports eliminates the need for crossover cables for connection to another switch or hub. Auto-negotiation on each port senses the link speed of a network device (either 10 Mbps or 100 Mbps) and intelligently adjusts for compatibility and optimal performance.
The DES-1008P also features diagnostic LEDs that display status and activity, allowing you to quickly detect and correct problems on the network. With wire-speed filtering and store-and-forward switching, the DES-1008P also maximizes network performance while minimising the transmission of bad network packets. Combining the convenience of PoE, superior performance, and ease of use, the D-Link DES-1008P is the ideal choice for adding PoE devices to either a home or a small business network.

Hassle-free set-up

The DES-1008P is a plug-and-play device requiring no configuration, which makes set-up simple and hassle-free.

Short summary description D-Link DES-1008P Unmanaged Power over Ethernet (PoE):
This short summary of the D-Link DES-1008P Unmanaged Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-1008P, Unmanaged, Power over Ethernet (PoE)

Long summary description D-Link DES-1008P Unmanaged Power over Ethernet (PoE):
This is an auto-generated long summary of D-Link DES-1008P Unmanaged Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

D-Link DES-1008P. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 1000 entries. Networking standards: IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. Power over Ethernet (PoE)

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Network
Networking standards *
IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
Flow control support
Yes
Data transmission
MAC address table *
1000 entries
Store-and-forward
Yes
Maximum data transfer rate
1.6 Gbit/s
Design
Safety
LVD
Certification
FCC Class B CE VCCI
Power
Power consumption (typical)
62.3 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
16 oz (454 g)
Other features
Dimensions (WxDxH)
6.73 x 3.86 x 1.14" (171 x 98 x 29 mm)
I/O ports
8 x RJ-45 10/100BASE-TX
Power requirements
48V DC/1.45A
Brand Image Article code product Stock Price from
D-Link 24-port 10/100Mbps L2 Switch D-Link 24-port 10/100Mbps L2 Switch
(show image)
DES-1228 24-port 10/100Mbps L2 Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) D-Link 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen)
(show image)
DES-1316K 16-poorts PoE 10/100 Mbps smart switch (2 x DWL-P50 PoE adapters inbegrepen) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)