location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit Black 17"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit™ Laptop Stand
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60722EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896607229 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Kensington SmartFit Black 17"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Minimum notebook screen size compatibility: 12"
  • - Maximum notebook screen size compatibility: 17"
Guarantee: 1 year
Long product name Kensington SmartFit Black 17" :
The short editorial description of Kensington SmartFit Black 17"

Convert your laptop into a desktop instantly
More>>>
Kensington SmartFit Black 17":
The official marketing text of Kensington SmartFit Black 17" as supplied by the manufacturer

Slip your laptop into the SmartFit™ Stand and raise your laptop to a more comfortable viewing height.

- SmartFit™ stand allows screen height adjustment for optimal viewing comfort in two easy steps
- Black translucent front cover allows you to operate your laptop multimedia IR remote
- Built-in copyholder positions documents in line with the screen for easier viewing
- Increases air circulation to keep your laptop cooler
- Padded inserts ensure a stable and secure fit
- Operating Systems Compatibility: PC and Mac compatible including Windows® 7, Windows Vista® sp1 (32-bit and 64-bit editions) or later, Windows® XP (sp2, sp3, including Tablet PC editions). Mac OS X® Snow Leopard 10.6.2, Mac OS X® Leopard 10.5.8 and Mac OS
- Fits laptops 12" to 17"
- This product comes in brown-box packaging

Short summary description Kensington SmartFit Black 17":
This short summary of the Kensington SmartFit Black 17" data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit, Black, 12", 17", 6.39 lbs (2.9 kg), 17.5" (445 mm), 8.03" (204 mm)

Long summary description Kensington SmartFit Black 17":
This is an auto-generated long summary of Kensington SmartFit Black 17" based on the first three specs of the first five spec groups.

Kensington SmartFit. Product color: Black, Minimum notebook screen size compatibility: 12", Maximum notebook screen size compatibility: 17". Weight: 6.39 lbs (2.9 kg). Package width: 17.5" (445 mm), Package depth: 8.03" (204 mm), Package height: 17.7" (450 mm)

Design
Product color *
Black
Minimum notebook screen size compatibility
12"
Maximum notebook screen size compatibility
17"
Ergonomics
Adjustable
Yes
Weight & dimensions
Weight
6.39 lbs (2.9 kg)
Packaging data
Package width
17.5" (445 mm)
Package depth
8.03" (204 mm)
Package height
17.7" (450 mm)
Package weight
6.94 lbs (3.15 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 13:00:11
Uk has collected 1 expert review for Kensington SmartFit™ Laptop Stand and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-27 13:00:11
If you use a notebook on the move and at a desk then the latter is often a ‘pain’ as you are almost certainly looking down at the screen. With the addition of a keyboard and a mouse this item can solve the neck pain...
76%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)