location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C12C806872 tray/feeder 150 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Single Sheet Feeder 150 sheets for LQ-680/Pro
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C806872
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946067360
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:35:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C12C806872 tray/feeder 150 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 150 sheets
  • - Brand compatibility: Epson
  • - White
Long product name Epson C12C806872 tray/feeder 150 sheets :
The short editorial description of Epson C12C806872 tray/feeder 150 sheets

SIDM Single Sheet Feeder 150 sheets for LQ-680/Pro
More>>>
Short summary description Epson C12C806872 tray/feeder 150 sheets:
This short summary of the Epson C12C806872 tray/feeder 150 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C12C806872, Epson, LQ-680 Pro LQ-680, 150 sheets, White, Indonesia, Plain

Long summary description Epson C12C806872 tray/feeder 150 sheets:
This is an auto-generated long summary of Epson C12C806872 tray/feeder 150 sheets based on the first three specs of the first five spec groups.

Epson C12C806872. Brand compatibility: Epson, Compatibility: LQ-680 Pro LQ-680, Maximum capacity: 150 sheets. Media types supported: Plain, Media size (tray 1): A4. Quantity per pack: 1 pc(s), Package width: 14.6" (370 mm), Package depth: 21.5" (545 mm). Quantity per pallet: 20 pc(s)

Features
Brand compatibility *
Epson
Compatibility *
LQ-680 Pro LQ-680
Maximum capacity
150 sheets
Product color
White
Country of origin
Indonesia
Media formats
Media types supported
Plain
Media size (tray 1)
A4
Packaging data
Quantity per pack
1 pc(s)
Package width
14.6" (370 mm)
Package depth
21.5" (545 mm)
Package height
11.4" (290 mm)
Package weight
0.138 oz (3.92 g)
Logistics data
Quantity per pallet
20 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
Nederland 2 distributor(s)
España 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Belgium 1 distributor(s)
Worldwide 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)