location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB2SATAIDE interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 to SATA/IDE Combo Adapter for 2.5/3.5" SSD/HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB2SATAIDE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824767 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB2SATAIDE user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB2SATAIDE user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Lifetime.
Long product name StarTech.com USB2SATAIDE interface cards/adapter :
The short editorial description of StarTech.com USB2SATAIDE interface cards/adapter

USB 2.0 to IDE or SATA Adapter Cable
More>>>
StarTech.com USB2SATAIDE interface cards/adapter:
The official marketing text of StarTech.com USB2SATAIDE interface cards/adapter as supplied by the manufacturer

An all-in-one solution, this USB 2.0 to IDE or SATA Adapter Cable allows you to copy, backup, or transfer large amounts of data from one drive to another, while taking advantage of convenient Plug and Play functionality. Plus, USB2SATAIDE offers a convenient way to externally test hard drive operations.

Short summary description StarTech.com USB2SATAIDE interface cards/adapter:
This short summary of the StarTech.com USB2SATAIDE interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB2SATAIDE, Black, Activity, Link, CE, FCC, JMicron JM20337, 12 V, 1.69" (43 mm)

Long summary description StarTech.com USB2SATAIDE interface cards/adapter:
This is an auto-generated long summary of StarTech.com USB2SATAIDE interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com USB2SATAIDE. Product color: Black, LED indicators: Activity, Link, Certification: CE, FCC. Chipset: JMicron JM20337. Output voltage: 12 V. Width: 1.69" (43 mm), Depth: 2.76" (70 mm), Height: 0.591" (15 mm). Cables included: SATA, Package width: 5.87" (149 mm), Package depth: 8.46" (215 mm)

Design
Product color
Black
LED indicators
Activity, Link
Certification
CE, FCC
Features
Chipset
JMicron JM20337
Power
Output voltage
12 V
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
1.69" (43 mm)
Depth
2.76" (70 mm)
Weight & dimensions
Height
0.591" (15 mm)
Weight
1.9 oz (54 g)
Packaging data
Cables included
SATA
Manual
Yes
Package width
5.87" (149 mm)
Package depth
8.46" (215 mm)
Package height
2.09" (53 mm)
Package weight
14.5 oz (410 g)
Logistics data
Harmonized System (HS) code
84733020
Other features
Data transfer rate
0.48 Gbit/s
Brand Image Article code product Stock Price from
StarTech.com IDE2SAT2 interface cards/adapter Internal SATA StarTech.com IDE2SAT2 interface cards/adapter Internal SATA
(show image)
IDE2SAT2 IDE to SATA Hard Drive or Optical Drive Adapter - 40-Pin PATA to 2.5" SATA HDD/SSD/ODD Converter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)