location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Component RCA Audio/Video Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COMPAAHQ12
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:16:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black :
The short editorial description of StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black

Premium Component RCA Audio/Video Cable - 12ft
More>>>
StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black:
The official marketing text of StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black as supplied by the manufacturer

Get gold-star performance with StarTech.com’s premium audio/video cables. Our gold-plated Composite video + audio cables are specifically designed to provide the sharpest, clearest video and sound for your home theatre system. You get maximum performance and reliability, backed by our lifetime warranty.

The StarTech.com Advantage
-Backed by StarTech.com’s lifetime warranty.
-Gold plated Composite RCA video and audio cable designed for today’s audio and home theater applications.
-StarTech.com’s composite video and RCA audio cable delivers the sharpest, clearest picture and sound possible.

Short summary description StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black:
This short summary of the StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Premium Component RCA Audio/Video Cable, 144.1" (3.66 m), Black, Male/Male, 27.2 oz (770 g)

Long summary description StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black:
This is an auto-generated long summary of StarTech.com Premium Component RCA Audio/Video Cable composite video cable 144.1" (3.66 m) Black based on the first three specs of the first five spec groups.

StarTech.com Premium Component RCA Audio/Video Cable. Cable length: 144.1" (3.66 m), Product color: Black, Connector gender: Male/Male. Package weight: 27.2 oz (770 g)

Features
Cable length *
144.1" (3.66 m)
Product color *
Black
Features
Connector gender
Male/Male
Weight & dimensions
Package weight
27.2 oz (770 g)