StarTech.com logo

StarTech.com 2 Port eSATA Cardbus PC Card Adapter interface cards/adapter SATA

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31428
Info modified on:
04 Apr 2019, 08:16:30
Guarantee:
Lifetime
Long product name StarTech.com 2 Port eSATA Cardbus PC Card Adapter interface cards/adapter SATA:

2 Port eSATA Cardbus PC Card Adapter

StarTech.com 2 Port eSATA Cardbus PC Card Adapter interface cards/adapter SATA:

The perfect external storage solution, this 2-port, eSATA CardBus Adapter allows notebook users to experience the high performance capability of eSATA. Ideal for making routine backups or dumping data to external hard drives, CBESATA2 presents a convenient way to protect your valuable data, with data transfer speeds of up to 300MBps.

Short summary description StarTech.com 2 Port eSATA Cardbus PC Card Adapter interface cards/adapter SATA:

StarTech.com 2 Port eSATA Cardbus PC Card Adapter, CardBus, SATA, Initio INIC1623, 4.94 oz (140 g), 300 Mbit/s, Windows 98SE/ME/2000/XP/Vista

Long summary description StarTech.com 2 Port eSATA Cardbus PC Card Adapter interface cards/adapter SATA:

StarTech.com 2 Port eSATA Cardbus PC Card Adapter. Host interface: CardBus, Output interface: SATA. Chipset: Initio INIC1623. Package weight: 4.94 oz (140 g). Data transfer rate: 300 Mbit/s, Compatible operating systems: Windows 98SE/ME/2000/XP/Vista

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.