location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
250GB SATA2 5400rpm 2.5"
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N633N
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46722
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II :
The short editorial description of DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II

250GB SATA2 5400rpm 2.5"
More>>>
DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II:
The official marketing text of DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II as supplied by the manufacturer

Dell's latest generation Enterprise Hard Disk Drives continue to represent some of the fastest enterprise hard disk drives in the industry. Leveraging the technology expertise and heritage, Dell deliver reliable, high-capacity HDDs for your most demanding storage applications. With the capacity points this latest drive technology offers low power consumption, high reliability, and faster internal data rates. Leading edge technology enables industry leading performance specifications blended with the latest advances in interface technology. This provides a flexible and cost effective storage solution for your most demanding applications including rack and tower servers, storage arrays, RAID systems and digital video systems.

Short summary description DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II:
This short summary of the DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 250GB SATA2 5400rpm 2.5", 2.5", 250 GB, 5400 RPM

Long summary description DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II:
This is an auto-generated long summary of DELL 250GB SATA2 5400rpm 2.5" 2.5" Serial ATA II based on the first three specs of the first five spec groups.

DELL 250GB SATA2 5400rpm 2.5". HDD size: 2.5", HDD capacity: 250 GB, HDD speed: 5400 RPM

Features
HDD size *
2.5"
HDD capacity *
250 GB
HDD speed *
5400 RPM
Interface *
Serial ATA II
Power
Operating voltage
5 V
Other features
Internal
Yes
Brand Image Article code product Stock Price from
CoreParts

CoreParts AHDD034 internal hard drive 2.5" 250 GB Serial ATA II
(show image)
AHDD034 AHDD034 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)